Titebond GREENchoice Premium Polyurethane Construction Adhesive 4221

Description
GREENchoice Premium Polyurethane Construction Adhesive is an advanced urethane formula for interior and exterior projects. It is the highest performing product of its kind, offering unmatched strength and durability even when bonding two non-porous materials. It offers a fast set-up time as well as a smooth bead for effortless extrusion - even in near-freezing temperatures. GREENchoice Premium Polyurethane is a VOC-compliant formula containing no ozone-depleting chemicals, making it safer for you and the environment. Environmentally safe - VOC-compliant Advanced urethane formula Ideal for use on wet, frozen, treated and engineered lumber Unmatched strength and durability Can be used to bond non-porous materials Works in near freezing temperatures Safe for plastic or foam Fast initial grab - Smooth bead - Fast cure - Minimal shrinkage Cartridge and carton contain post-consumer recycled material Application Temperature 32 °F. to 120 °F. Service Temperature Range -20°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 1 hour - depending on humidity Working Surfaces Surfaces to be bonded should be clean and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Apply Titebond Premium Polyurethane Construction Adhesive to only one of the surfaces to be bonded. NOTE: When bonding subfloors or wet, frozen and treated lumber, nail or screw each sheet as recommended by the American Plywood Association. Cleanup Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. GREENchoice Premium Polyurethane is not designed for continuous submersion. Adhesive can be difficult to remove from skin and clothing. It is recommended that gloves be worn. When using on non-porous substrates, mist with water to speed curing.
Description
GREENchoice Premium Polyurethane Construction Adhesive is an advanced urethane formula for interior and exterior projects. It is the highest performing product of its kind, offering unmatched strength and durability even when bonding two non-porous materials. It offers a fast set-up time as well as a smooth bead for effortless extrusion - even in near-freezing temperatures. GREENchoice Premium Polyurethane is a VOC-compliant formula containing no ozone-depleting chemicals, making it safer for you and the environment. Environmentally safe - VOC-compliant Advanced urethane formula Ideal for use on wet, frozen, treated and engineered lumber Unmatched strength and durability Can be used to bond non-porous materials Works in near freezing temperatures Safe for plastic or foam Fast initial grab - Smooth bead - Fast cure - Minimal shrinkage Cartridge and carton contain post-consumer recycled material Application Temperature 32 °F. to 120 °F. Service Temperature Range -20°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 1 hour - depending on humidity Working Surfaces Surfaces to be bonded should be clean and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Apply Titebond Premium Polyurethane Construction Adhesive to only one of the surfaces to be bonded. NOTE: When bonding subfloors or wet, frozen and treated lumber, nail or screw each sheet as recommended by the American Plywood Association. Cleanup Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. GREENchoice Premium Polyurethane is not designed for continuous submersion. Adhesive can be difficult to remove from skin and clothing. It is recommended that gloves be worn. When using on non-porous substrates, mist with water to speed curing.

Suppliers

Company
Product
Description
Supplier Links
GREENchoice Premium Polyurethane Construction Adhesive - 4221 - Titebond
Columbus, OH, USA
GREENchoice Premium Polyurethane Construction Adhesive
4221
GREENchoice Premium Polyurethane Construction Adhesive 4221
GREENchoice Premium Polyurethane Construction Adhesive is an advanced urethane formula for interior and exterior projects. It is the highest performing product of its kind, offering unmatched strength and durability even when bonding two non-porous materials. It offers a fast set-up time as well as a smooth bead for effortless extrusion - even in near-freezing temperatures. GREENchoice Premium Polyurethane is a VOC-compliant formula containing no ozone-depleting chemicals, making it safer for you and the environment. Environmentally safe - VOC-compliant Advanced urethane formula Ideal for use on wet, frozen, treated and engineered lumber Unmatched strength and durability Can be used to bond non-porous materials Works in near freezing temperatures Safe for plastic or foam Fast initial grab - Smooth bead - Fast cure - Minimal shrinkage Cartridge and carton contain post-consumer recycled material Application Temperature 32 °F. to 120 °F. Service Temperature Range -20°F. to 120°F. Method of Application Cartridge/caulking gun Working Time Approximately 1 hour - depending on humidity Working Surfaces Surfaces to be bonded should be clean and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Apply Titebond Premium Polyurethane Construction Adhesive to only one of the surfaces to be bonded. NOTE: When bonding subfloors or wet, frozen and treated lumber, nail or screw each sheet as recommended by the American Plywood Association. Cleanup Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. GREENchoice Premium Polyurethane is not designed for continuous submersion. Adhesive can be difficult to remove from skin and clothing. It is recommended that gloves be worn. When using on non-porous substrates, mist with water to speed curing.

GREENchoice Premium Polyurethane Construction Adhesive is an advanced urethane formula for interior and exterior projects. It is the highest performing product of its kind, offering unmatched strength and durability even when bonding two non-porous materials. It offers a fast set-up time as well as a smooth bead for effortless extrusion - even in near-freezing temperatures.
GREENchoice Premium Polyurethane is a VOC-compliant formula containing no ozone-depleting chemicals, making it safer for you and the environment.

  • Environmentally safe - VOC-compliant
  • Advanced urethane formula
  • Ideal for use on wet, frozen, treated and engineered lumber
  • Unmatched strength and durability
  • Can be used to bond non-porous materials
  • Works in near freezing temperatures
  • Safe for plastic or foam
  • Fast initial grab - Smooth bead - Fast cure - Minimal shrinkage
  • Cartridge and carton contain post-consumer recycled material

Application Temperature

32 °F. to 120 °F.


Service Temperature Range

-20°F. to 120°F.


Method of Application

Cartridge/caulking gun


Working Time

Approximately 1 hour - depending on humidity


Working Surfaces

Surfaces to be bonded should be clean and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Apply Titebond Premium Polyurethane Construction Adhesive to only one of the surfaces to be bonded. NOTE: When bonding subfloors or wet, frozen and treated lumber, nail or screw each sheet as recommended by the American Plywood Association.


Cleanup

Scrape off dried excess with a putty knife. Remove residue with mineral spirits or equivalent solvent. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface.


GREENchoice Premium Polyurethane is not designed for continuous submersion. Adhesive can be difficult to remove from skin and clothing. It is recommended that gloves be worn. When using on non-porous substrates, mist with water to speed curing.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 4221
Product Name GREENchoice Premium Polyurethane Construction Adhesive
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

TAKELAC™ Polyurethane Adhesives -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Chemical System Polyurethane
View Details
UV-Curing Epoxy, NOA 85, 6 gm Syringe - NOA-85S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
PU4500 Series Polyurethane Glue - PU4500-A-20AB - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Gum; Polyurethane
Features Thermally Conductive
Industry Electronics
View Details