Titebond GREENchoice Fast Grab FRP Adhesive 4054

Description
Titebond GREENchoice Fast Grab FRP Adhesive is a high-quality, VOC-compliant, adhesive specifically formulated for the installation of FRP (fiber-reinforced plastic) panels. Its fast grab and bonding power greatly reduce the need for extended bracing. GREENchoice Fast Grab FRP is environmentally superior and contains no ozone-depleting chemicals. Unlike solvent-based adhesives, it is nonflammable, emits no harmful fumes and cleans up with water. Download Titebond GREENchoice FRP Adhesive Sales Sheet Environmentally safe - VOC-compliant Quick grab - Minimal bracing Nonflammable - No offensive odor Bond FRP to many common porous building materials Cleans easily with water in wet state Achieves NFPA Class A fire rating Application Temperature Over 50°F and below 90°F for adhesive and substrates. Service Temperature Range 0°F. to 110°F. Method of Application V-notch trowel 3/16" wide x 1/4" deep, spaced 1/2" c.c. Working Time 20 minutes at 70°F. Working Surfaces Surfaces must be dry and free of any material that may deter adhesion, including severe and thick amounts of drywall joint compound. Patch large holes and depressions and remove any bumps or high spots, dust, oil, and grease. Concrete surfaces must be well cured and completely dry. Cut and pre-fit all panels. Lay fiberglass panels flat and let them acclimate to room temperature 24 hours before installing. Note: Panels used in conjunction with channel moldings should NOT fit tightly into the moldings. Leave a small gap under the molding for expansion and follow panel manufacturer's recommendations. Any holes drilled through the panels for fasteners, pipes or conduits should be oversized to allow for natural movement of the panel. Click for FRP Installation Guide. Cleanup Tools and excess adhesive may be cleaned with water while wet. If adhesive has dried, use mineral spirits. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface. FRP Installation Guide For best results, store GREENchoice Fast Grab FRP Adhesive above 50°F. Do not use over treated plywood or metal, plastic, foam board, painted surfaces, sealed concrete, certain types of specially treated or moisture resistant gypsum wallboard, or other non-porous surfaces. For these substrates, for use on freezers, and any other application other than FRP, call Technical Service at 1-800-347-4583. KEEP FROM FREEZING.
Description
Titebond GREENchoice Fast Grab FRP Adhesive is a high-quality, VOC-compliant, adhesive specifically formulated for the installation of FRP (fiber-reinforced plastic) panels. Its fast grab and bonding power greatly reduce the need for extended bracing. GREENchoice Fast Grab FRP is environmentally superior and contains no ozone-depleting chemicals. Unlike solvent-based adhesives, it is nonflammable, emits no harmful fumes and cleans up with water. Download Titebond GREENchoice FRP Adhesive Sales Sheet Environmentally safe - VOC-compliant Quick grab - Minimal bracing Nonflammable - No offensive odor Bond FRP to many common porous building materials Cleans easily with water in wet state Achieves NFPA Class A fire rating Application Temperature Over 50°F and below 90°F for adhesive and substrates. Service Temperature Range 0°F. to 110°F. Method of Application V-notch trowel 3/16" wide x 1/4" deep, spaced 1/2" c.c. Working Time 20 minutes at 70°F. Working Surfaces Surfaces must be dry and free of any material that may deter adhesion, including severe and thick amounts of drywall joint compound. Patch large holes and depressions and remove any bumps or high spots, dust, oil, and grease. Concrete surfaces must be well cured and completely dry. Cut and pre-fit all panels. Lay fiberglass panels flat and let them acclimate to room temperature 24 hours before installing. Note: Panels used in conjunction with channel moldings should NOT fit tightly into the moldings. Leave a small gap under the molding for expansion and follow panel manufacturer's recommendations. Any holes drilled through the panels for fasteners, pipes or conduits should be oversized to allow for natural movement of the panel. Click for FRP Installation Guide. Cleanup Tools and excess adhesive may be cleaned with water while wet. If adhesive has dried, use mineral spirits. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface. FRP Installation Guide For best results, store GREENchoice Fast Grab FRP Adhesive above 50°F. Do not use over treated plywood or metal, plastic, foam board, painted surfaces, sealed concrete, certain types of specially treated or moisture resistant gypsum wallboard, or other non-porous surfaces. For these substrates, for use on freezers, and any other application other than FRP, call Technical Service at 1-800-347-4583. KEEP FROM FREEZING.

Suppliers

Company
Product
Description
Supplier Links
GREENchoice Fast Grab FRP Adhesive - 4054 - Titebond
Columbus, OH, USA
GREENchoice Fast Grab FRP Adhesive
4054
GREENchoice Fast Grab FRP Adhesive 4054
Titebond GREENchoice Fast Grab FRP Adhesive is a high-quality, VOC-compliant, adhesive specifically formulated for the installation of FRP (fiber-reinforced plastic) panels. Its fast grab and bonding power greatly reduce the need for extended bracing. GREENchoice Fast Grab FRP is environmentally superior and contains no ozone-depleting chemicals. Unlike solvent-based adhesives, it is nonflammable, emits no harmful fumes and cleans up with water. Download Titebond GREENchoice FRP Adhesive Sales Sheet Environmentally safe - VOC-compliant Quick grab - Minimal bracing Nonflammable - No offensive odor Bond FRP to many common porous building materials Cleans easily with water in wet state Achieves NFPA Class A fire rating Application Temperature Over 50°F and below 90°F for adhesive and substrates. Service Temperature Range 0°F. to 110°F. Method of Application V-notch trowel 3/16" wide x 1/4" deep, spaced 1/2" c.c. Working Time 20 minutes at 70°F. Working Surfaces Surfaces must be dry and free of any material that may deter adhesion, including severe and thick amounts of drywall joint compound. Patch large holes and depressions and remove any bumps or high spots, dust, oil, and grease. Concrete surfaces must be well cured and completely dry. Cut and pre-fit all panels. Lay fiberglass panels flat and let them acclimate to room temperature 24 hours before installing. Note: Panels used in conjunction with channel moldings should NOT fit tightly into the moldings. Leave a small gap under the molding for expansion and follow panel manufacturer's recommendations. Any holes drilled through the panels for fasteners, pipes or conduits should be oversized to allow for natural movement of the panel. Click for FRP Installation Guide. Cleanup Tools and excess adhesive may be cleaned with water while wet. If adhesive has dried, use mineral spirits. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface. FRP Installation Guide For best results, store GREENchoice Fast Grab FRP Adhesive above 50°F. Do not use over treated plywood or metal, plastic, foam board, painted surfaces, sealed concrete, certain types of specially treated or moisture resistant gypsum wallboard, or other non-porous surfaces. For these substrates, for use on freezers, and any other application other than FRP, call Technical Service at 1-800-347-4583. KEEP FROM FREEZING.

Titebond GREENchoice Fast Grab FRP Adhesive is a high-quality, VOC-compliant, adhesive specifically formulated for the installation of FRP (fiber-reinforced plastic) panels. Its fast grab and bonding power greatly reduce the need for extended bracing.
GREENchoice Fast Grab FRP is environmentally superior and contains no ozone-depleting chemicals. Unlike solvent-based adhesives, it is nonflammable, emits no harmful fumes and cleans up with water.
Download Titebond GREENchoice FRP Adhesive Sales Sheet

  • Environmentally safe - VOC-compliant
  • Quick grab - Minimal bracing
  • Nonflammable - No offensive odor
  • Bond FRP to many common porous building materials
  • Cleans easily with water in wet state
  • Achieves NFPA Class A fire rating

Application Temperature

Over 50°F and below 90°F for adhesive and substrates.


Service Temperature Range

0°F. to 110°F.


Method of Application

V-notch trowel 3/16" wide x 1/4" deep, spaced 1/2" c.c.


Working Time

20 minutes at 70°F.


Working Surfaces

Surfaces must be dry and free of any material that may deter adhesion, including severe and thick amounts of drywall joint compound. Patch large holes and depressions and remove any bumps or high spots, dust, oil, and grease. Concrete surfaces must be well cured and completely dry. Cut and pre-fit all panels. Lay fiberglass panels flat and let them acclimate to room temperature 24 hours before installing. Note: Panels used in conjunction with channel moldings should NOT fit tightly into the moldings. Leave a small gap under the molding for expansion and follow panel manufacturer's recommendations. Any holes drilled through the panels for fasteners, pipes or conduits should be oversized to allow for natural movement of the panel. Click for FRP Installation Guide.


Cleanup

Tools and excess adhesive may be cleaned with water while wet. If adhesive has dried, use mineral spirits. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface.


FRP Installation Guide


For best results, store GREENchoice Fast Grab FRP Adhesive above 50°F. Do not use over treated plywood or metal, plastic, foam board, painted surfaces, sealed concrete, certain types of specially treated or moisture resistant gypsum wallboard, or other non-porous surfaces. For these substrates, for use on freezers, and any other application other than FRP, call Technical Service at 1-800-347-4583. KEEP FROM FREEZING.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 4054
Product Name GREENchoice Fast Grab FRP Adhesive
Chemical System Proprietary emulsion polymer
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Features Flame Retardant; Thermally Conductive; UL Rating
View Details
PU4500 Series Polyurethane Glue - PU4500-A-10AB - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Gum; Polyurethane
Features Thermally Conductive
Industry Electronics
View Details
Dymax Multi-Cure 6-630 UV Curing Adhesive Clear 30 mL MR Syringe - 6-630 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Ceramic, Glass; Metal
Viscosity 500 cP
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details