Titebond Titebond 231 Acrylic Wood Flooring Adhesive 3916

Description
Titebond® 231 Acrylic Polymer Wood Flooring Adhesive is a VOC-compliant product ideal for the installation of parquet and engineered plank. It offers a strong initial tack, excellent strength development, and provides the installer with the option of using the "wet lay" method or the "flash" method of installation. Titebond 231 was designed to minimize the chances of hollow or popping spots occurring within the floor, resulting in reduced call backs and higher installation success rates. This adhesive is easy to trowel, use and cleanup. The combination of high-quality strength characteristics, ease-of-use, and favorable regulatory properties makes Titebond 231 a solid choice for wood flooring installation professionals. Acrylic polymer formula Excellent strength development Minimizes hollow and popping spots Ideal for engineered flooring VOC-compliant Trowels easily Easy cleanup Subfloor Preparation All substrates must be clean, dry, structurally sound, properly cured and free of dirt, oil, paint, old adhesive, wax, sealers and curing agents. General scouring with 20 grit or #3 1/2 paper will remove most compounds. After scouring, all loose materials must be vacuumed from the surface. Subfloor must be flat to a tolerance of 3/16" in 10'. Grinding concrete floors is recommended over using filling compounds.* All filler/leveling compounds must be portland based cementious materials and have a compressive strength equal to or greater that 3000 psi when cured. Acceptable Subfloor Materials For use with hardwood flooring over all standard subfloors including: plywood, underlayment grade OSB, most clean and un-waxed vinyl, radiant heated slabs and fully cured concrete. Wood flooring should not be installed directly over concrete slabs in high moisture or high water table areas because of the wicking properties of concrete and the potential failure due to the movement of wood flooring that is exposed to water. Adhesive Flash Time It is recommended to use the "wet lay" method with Titebond 231. This method does not require the adhesive to flash. Laying the wood flooring can begin immediately. While using the "wet lay" method, you cannot work on top of the flooring that was just installed. Working in small sections is helpful for this method as it will allow you to reach across the adhesive to install the wood flooring without putting any weight on it. Wet Lay Method To use the "wet lay" method, determine the starting point and snap a chalk line. Attach a straight edge along the line to prevent the wood flooring from moving off of the starting line. Begin laying the wood flooring immediately after troweling out a section about 30 inches or whatever distance you can comfortably reach across without putting any of your weight onto the flooring. Working in small sections will also ensure proper transfer of the adhesive to the wood flooring. Continue on in this manner until the field is complete, making sure to allow for proper expansion space around the room. Return to your starting row and finish from that point back to the wall. Installation Guidelines It is not necessary to roll the floor. During the installation of the flooring, walk the floor every two hours to inspect the quality of workmanship being performed. Look for any adhesive on the surface of the flooring. Try to prevent the adhesive from curing on the surface of the prefinished floor. Also, ensure the side gaps and end gaps of the flooring are fit together snugly. While these tasks are being completed, the floor is being "rolled" and proper contact is achieved. Look for areas that may lift gradually over a short time period (45 minutes), place a weight on those areas until the adhesive has built enough strength to hold the flooring in place. After completing the floor, wedge the flooring so that it remains tight during the drying process. After the adhesive has cured, remove and discard the wedges to allow the floor to have room for normal expansion and contraction. Cleanup Wet adhesive can be cleaned up with a cloth dampened with water. If adhesive has dried, a cloth dampened with mineral spirits will work. Follow solvent vendor's precautions. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface. Call Franklin Technical Service at 1-800-347-4583 for specific cleaning instructions. CAUTION: Do not sand, scour or abrade any material that is suspected of containing asbestos fibers. Asbestos is known to cause cancer. Federal law requires that asbestos be handled by a licensed and certified hazardous materials contractor. MOISTURE CONTENT LIMITATIONS: Below grade applications are subject to moisture and should be tested for moisture prior to installation. Acceptable conditions of concrete for above-, on- and below-grade applications are: Less than 3 lbs./1000 sq.ft./24 hours on a Calcium Chloride Test (ASTM F1869) Less than a reading of 4.5 on a Tramex Concrete Moisture Encounter Relative Humidity (RH) of 75% or less when tested with an in situ probe (ASTM F2170) If the concrete measures over these limits, then the use of an appropriate moisture barrier is recommended. Wood substrates must have a moisture reading of less than 12% or be no more than 4% different from the flooring being installed when using a Tramex, Delmhorst or equivalent wood moisture meter. If high moisture levels are not corrected prior to installation, the floor may result in an unsatisfactory installation that will not be covered by any expressed or implied warranty at any time during the life of the floor.
Description
Titebond® 231 Acrylic Polymer Wood Flooring Adhesive is a VOC-compliant product ideal for the installation of parquet and engineered plank. It offers a strong initial tack, excellent strength development, and provides the installer with the option of using the "wet lay" method or the "flash" method of installation. Titebond 231 was designed to minimize the chances of hollow or popping spots occurring within the floor, resulting in reduced call backs and higher installation success rates. This adhesive is easy to trowel, use and cleanup. The combination of high-quality strength characteristics, ease-of-use, and favorable regulatory properties makes Titebond 231 a solid choice for wood flooring installation professionals. Acrylic polymer formula Excellent strength development Minimizes hollow and popping spots Ideal for engineered flooring VOC-compliant Trowels easily Easy cleanup Subfloor Preparation All substrates must be clean, dry, structurally sound, properly cured and free of dirt, oil, paint, old adhesive, wax, sealers and curing agents. General scouring with 20 grit or #3 1/2 paper will remove most compounds. After scouring, all loose materials must be vacuumed from the surface. Subfloor must be flat to a tolerance of 3/16" in 10'. Grinding concrete floors is recommended over using filling compounds.* All filler/leveling compounds must be portland based cementious materials and have a compressive strength equal to or greater that 3000 psi when cured. Acceptable Subfloor Materials For use with hardwood flooring over all standard subfloors including: plywood, underlayment grade OSB, most clean and un-waxed vinyl, radiant heated slabs and fully cured concrete. Wood flooring should not be installed directly over concrete slabs in high moisture or high water table areas because of the wicking properties of concrete and the potential failure due to the movement of wood flooring that is exposed to water. Adhesive Flash Time It is recommended to use the "wet lay" method with Titebond 231. This method does not require the adhesive to flash. Laying the wood flooring can begin immediately. While using the "wet lay" method, you cannot work on top of the flooring that was just installed. Working in small sections is helpful for this method as it will allow you to reach across the adhesive to install the wood flooring without putting any weight on it. Wet Lay Method To use the "wet lay" method, determine the starting point and snap a chalk line. Attach a straight edge along the line to prevent the wood flooring from moving off of the starting line. Begin laying the wood flooring immediately after troweling out a section about 30 inches or whatever distance you can comfortably reach across without putting any of your weight onto the flooring. Working in small sections will also ensure proper transfer of the adhesive to the wood flooring. Continue on in this manner until the field is complete, making sure to allow for proper expansion space around the room. Return to your starting row and finish from that point back to the wall. Installation Guidelines It is not necessary to roll the floor. During the installation of the flooring, walk the floor every two hours to inspect the quality of workmanship being performed. Look for any adhesive on the surface of the flooring. Try to prevent the adhesive from curing on the surface of the prefinished floor. Also, ensure the side gaps and end gaps of the flooring are fit together snugly. While these tasks are being completed, the floor is being "rolled" and proper contact is achieved. Look for areas that may lift gradually over a short time period (45 minutes), place a weight on those areas until the adhesive has built enough strength to hold the flooring in place. After completing the floor, wedge the flooring so that it remains tight during the drying process. After the adhesive has cured, remove and discard the wedges to allow the floor to have room for normal expansion and contraction. Cleanup Wet adhesive can be cleaned up with a cloth dampened with water. If adhesive has dried, a cloth dampened with mineral spirits will work. Follow solvent vendor's precautions. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface. Call Franklin Technical Service at 1-800-347-4583 for specific cleaning instructions. CAUTION: Do not sand, scour or abrade any material that is suspected of containing asbestos fibers. Asbestos is known to cause cancer. Federal law requires that asbestos be handled by a licensed and certified hazardous materials contractor. MOISTURE CONTENT LIMITATIONS: Below grade applications are subject to moisture and should be tested for moisture prior to installation. Acceptable conditions of concrete for above-, on- and below-grade applications are: Less than 3 lbs./1000 sq.ft./24 hours on a Calcium Chloride Test (ASTM F1869) Less than a reading of 4.5 on a Tramex Concrete Moisture Encounter Relative Humidity (RH) of 75% or less when tested with an in situ probe (ASTM F2170) If the concrete measures over these limits, then the use of an appropriate moisture barrier is recommended. Wood substrates must have a moisture reading of less than 12% or be no more than 4% different from the flooring being installed when using a Tramex, Delmhorst or equivalent wood moisture meter. If high moisture levels are not corrected prior to installation, the floor may result in an unsatisfactory installation that will not be covered by any expressed or implied warranty at any time during the life of the floor.

Suppliers

Company
Product
Description
Supplier Links
Titebond 231 Acrylic Wood Flooring Adhesive - 3916 - Titebond
Columbus, OH, USA
Titebond 231 Acrylic Wood Flooring Adhesive
3916
Titebond 231 Acrylic Wood Flooring Adhesive 3916
Titebond® 231 Acrylic Polymer Wood Flooring Adhesive is a VOC-compliant product ideal for the installation of parquet and engineered plank. It offers a strong initial tack, excellent strength development, and provides the installer with the option of using the "wet lay" method or the "flash" method of installation. Titebond 231 was designed to minimize the chances of hollow or popping spots occurring within the floor, resulting in reduced call backs and higher installation success rates. This adhesive is easy to trowel, use and cleanup. The combination of high-quality strength characteristics, ease-of-use, and favorable regulatory properties makes Titebond 231 a solid choice for wood flooring installation professionals. Acrylic polymer formula Excellent strength development Minimizes hollow and popping spots Ideal for engineered flooring VOC-compliant Trowels easily Easy cleanup Subfloor Preparation All substrates must be clean, dry, structurally sound, properly cured and free of dirt, oil, paint, old adhesive, wax, sealers and curing agents. General scouring with 20 grit or #3 1/2 paper will remove most compounds. After scouring, all loose materials must be vacuumed from the surface. Subfloor must be flat to a tolerance of 3/16" in 10'. Grinding concrete floors is recommended over using filling compounds.* All filler/leveling compounds must be portland based cementious materials and have a compressive strength equal to or greater that 3000 psi when cured. Acceptable Subfloor Materials For use with hardwood flooring over all standard subfloors including: plywood, underlayment grade OSB, most clean and un-waxed vinyl, radiant heated slabs and fully cured concrete. Wood flooring should not be installed directly over concrete slabs in high moisture or high water table areas because of the wicking properties of concrete and the potential failure due to the movement of wood flooring that is exposed to water. Adhesive Flash Time It is recommended to use the "wet lay" method with Titebond 231. This method does not require the adhesive to flash. Laying the wood flooring can begin immediately. While using the "wet lay" method, you cannot work on top of the flooring that was just installed. Working in small sections is helpful for this method as it will allow you to reach across the adhesive to install the wood flooring without putting any weight on it. Wet Lay Method To use the "wet lay" method, determine the starting point and snap a chalk line. Attach a straight edge along the line to prevent the wood flooring from moving off of the starting line. Begin laying the wood flooring immediately after troweling out a section about 30 inches or whatever distance you can comfortably reach across without putting any of your weight onto the flooring. Working in small sections will also ensure proper transfer of the adhesive to the wood flooring. Continue on in this manner until the field is complete, making sure to allow for proper expansion space around the room. Return to your starting row and finish from that point back to the wall. Installation Guidelines It is not necessary to roll the floor. During the installation of the flooring, walk the floor every two hours to inspect the quality of workmanship being performed. Look for any adhesive on the surface of the flooring. Try to prevent the adhesive from curing on the surface of the prefinished floor. Also, ensure the side gaps and end gaps of the flooring are fit together snugly. While these tasks are being completed, the floor is being "rolled" and proper contact is achieved. Look for areas that may lift gradually over a short time period (45 minutes), place a weight on those areas until the adhesive has built enough strength to hold the flooring in place. After completing the floor, wedge the flooring so that it remains tight during the drying process. After the adhesive has cured, remove and discard the wedges to allow the floor to have room for normal expansion and contraction. Cleanup Wet adhesive can be cleaned up with a cloth dampened with water. If adhesive has dried, a cloth dampened with mineral spirits will work. Follow solvent vendor's precautions. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface. Call Franklin Technical Service at 1-800-347-4583 for specific cleaning instructions. CAUTION: Do not sand, scour or abrade any material that is suspected of containing asbestos fibers. Asbestos is known to cause cancer. Federal law requires that asbestos be handled by a licensed and certified hazardous materials contractor. MOISTURE CONTENT LIMITATIONS: Below grade applications are subject to moisture and should be tested for moisture prior to installation. Acceptable conditions of concrete for above-, on- and below-grade applications are: Less than 3 lbs./1000 sq.ft./24 hours on a Calcium Chloride Test (ASTM F1869) Less than a reading of 4.5 on a Tramex Concrete Moisture Encounter Relative Humidity (RH) of 75% or less when tested with an in situ probe (ASTM F2170) If the concrete measures over these limits, then the use of an appropriate moisture barrier is recommended. Wood substrates must have a moisture reading of less than 12% or be no more than 4% different from the flooring being installed when using a Tramex, Delmhorst or equivalent wood moisture meter. If high moisture levels are not corrected prior to installation, the floor may result in an unsatisfactory installation that will not be covered by any expressed or implied warranty at any time during the life of the floor.

Titebond® 231 Acrylic Polymer Wood Flooring Adhesive is a VOC-compliant product ideal for the installation of parquet and engineered plank. It offers a strong initial tack, excellent strength development, and provides the installer with the option of using the "wet lay" method or the "flash" method of installation.
Titebond 231 was designed to minimize the chances of hollow or popping spots occurring within the floor, resulting in reduced call backs and higher installation success rates. This adhesive is easy to trowel, use and cleanup. The combination of high-quality strength characteristics, ease-of-use, and favorable regulatory properties makes Titebond 231 a solid choice for wood flooring installation professionals.


  • Acrylic polymer formula
  • Excellent strength development
  • Minimizes hollow and popping spots
  • Ideal for engineered flooring
  • VOC-compliant
  • Trowels easily
  • Easy cleanup

Subfloor Preparation

All substrates must be clean, dry, structurally sound, properly cured and free of dirt, oil, paint, old adhesive, wax, sealers and curing agents. General scouring with 20 grit or #3 1/2 paper will remove most compounds. After scouring, all loose materials must be vacuumed from the surface. Subfloor must be flat to a tolerance of 3/16" in 10'. Grinding concrete floors is recommended over using filling compounds.* All filler/leveling compounds must be portland based cementious materials and have a compressive strength equal to or greater that 3000 psi when cured.


Acceptable Subfloor Materials

For use with hardwood flooring over all standard subfloors including: plywood, underlayment grade OSB, most clean and un-waxed vinyl, radiant heated slabs and fully cured concrete. Wood flooring should not be installed directly over concrete slabs in high moisture or high water table areas because of the wicking properties of concrete and the potential failure due to the movement of wood flooring that is exposed to water.


Adhesive Flash Time

It is recommended to use the "wet lay" method with Titebond 231. This method does not require the adhesive to flash. Laying the wood flooring can begin immediately. While using the "wet lay" method, you cannot work on top of the flooring that was just installed. Working in small sections is helpful for this method as it will allow you to reach across the adhesive to install the wood flooring without putting any weight on it.


Wet Lay Method

To use the "wet lay" method, determine the starting point and snap a chalk line. Attach a straight edge along the line to prevent the wood flooring from moving off of the starting line. Begin laying the wood flooring immediately after troweling out a section about 30 inches or whatever distance you can comfortably reach across without putting any of your weight onto the flooring. Working in small sections will also ensure proper transfer of the adhesive to the wood flooring. Continue on in this manner until the field is complete, making sure to allow for proper expansion space around the room. Return to your starting row and finish from that point back to the wall.


Installation Guidelines

It is not necessary to roll the floor. During the installation of the flooring, walk the floor every two hours to inspect the quality of workmanship being performed. Look for any adhesive on the surface of the flooring. Try to prevent the adhesive from curing on the surface of the prefinished floor. Also, ensure the side gaps and end gaps of the flooring are fit together snugly. While these tasks are being completed, the floor is being "rolled" and proper contact is achieved. Look for areas that may lift gradually over a short time period (45 minutes), place a weight on those areas until the adhesive has built enough strength to hold the flooring in place. After completing the floor, wedge the flooring so that it remains tight during the drying process. After the adhesive has cured, remove and discard the wedges to allow the floor to have room for normal expansion and contraction.


Cleanup

Wet adhesive can be cleaned up with a cloth dampened with water. If adhesive has dried, a cloth dampened with mineral spirits will work. Follow solvent vendor's precautions. NOTE: Test solvent in an out-of-the-way area to make sure it will not mar or attack the surface. Call Franklin Technical Service at 1-800-347-4583 for specific cleaning instructions.


CAUTION: Do not sand, scour or abrade any material that is suspected of containing asbestos fibers. Asbestos is known to cause cancer. Federal law requires that asbestos be handled by a licensed and certified hazardous materials contractor.
MOISTURE CONTENT LIMITATIONS: Below grade applications are subject to moisture and should be tested for moisture prior to installation. Acceptable conditions of concrete for above-, on- and below-grade applications are:

  • Less than 3 lbs./1000 sq.ft./24 hours on a Calcium Chloride Test (ASTM F1869)
  • Less than a reading of 4.5 on a Tramex Concrete Moisture Encounter
  • Relative Humidity (RH) of 75% or less when tested with an in situ probe (ASTM F2170)

If the concrete measures over these limits, then the use of an appropriate moisture barrier is recommended. Wood substrates must have a moisture reading of less than 12% or be no more than 4% different from the flooring being installed when using a Tramex, Delmhorst or equivalent wood moisture meter. If high moisture levels are not corrected prior to installation, the floor may result in an unsatisfactory installation that will not be covered by any expressed or implied warranty at any time during the life of the floor.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 3916
Product Name Titebond 231 Acrylic Wood Flooring Adhesive
Chemical System Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

UV-Curing Epoxy, NOA 86, 6 gm Syringe - NOA-86S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Low thermal resistance cooling phase change pad for electronic components - SP205A-AL-40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details