Titebond Titebond White Glue 5028

Description
Titebond White Glue is an exceptionally strong, economical white glue that sets faster than most other comparable glues. Its versatile formula is ideal for general woodworking applications, as well as many other porous and semi-porous materials. Titebond White Glue provides a strong initial tack and sets fast to reduce clamp time. It provides a translucent glue line, offers excellent sandability and is unaffected by finishes. Titebond White Glue is easy to use, non-toxic and cleans up with water. Fast set - Strong bond Safe - no solvent vapors Water cleanup & non-toxic Versatile Dries clear and colorless Sets faster than most other white glues Application Temperature Above 50°F. Open assembly time 5 minutes (70°F./50%RH) Total assembly time 10-15 minutes (70°F./50%RH) Minimum required spread 7 mils (typical) Required clamping pressure Enough to bring joints tightly together (generally, 30-80 psi for HPL, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Easily spread with a roller spreader or brush, or may be transferred to plastic bottles for finer gluing applications. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond White Glue is not intended for exterior use or where moisture is likely. For exterior applications use Titebond III Ultimate Wood Glue or Titebond II Premium Wood Glue. Not for structural or load bearing applications. Do not use when temperature, glue, or materials are below 50°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. KEEP FROM FREEZING.
Description
Titebond White Glue is an exceptionally strong, economical white glue that sets faster than most other comparable glues. Its versatile formula is ideal for general woodworking applications, as well as many other porous and semi-porous materials. Titebond White Glue provides a strong initial tack and sets fast to reduce clamp time. It provides a translucent glue line, offers excellent sandability and is unaffected by finishes. Titebond White Glue is easy to use, non-toxic and cleans up with water. Fast set - Strong bond Safe - no solvent vapors Water cleanup & non-toxic Versatile Dries clear and colorless Sets faster than most other white glues Application Temperature Above 50°F. Open assembly time 5 minutes (70°F./50%RH) Total assembly time 10-15 minutes (70°F./50%RH) Minimum required spread 7 mils (typical) Required clamping pressure Enough to bring joints tightly together (generally, 30-80 psi for HPL, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Easily spread with a roller spreader or brush, or may be transferred to plastic bottles for finer gluing applications. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond White Glue is not intended for exterior use or where moisture is likely. For exterior applications use Titebond III Ultimate Wood Glue or Titebond II Premium Wood Glue. Not for structural or load bearing applications. Do not use when temperature, glue, or materials are below 50°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. KEEP FROM FREEZING.

Suppliers

Company
Product
Description
Supplier Links
Titebond White Glue - 5028 - Titebond
Columbus, OH, USA
Titebond White Glue
5028
Titebond White Glue 5028
Titebond White Glue is an exceptionally strong, economical white glue that sets faster than most other comparable glues. Its versatile formula is ideal for general woodworking applications, as well as many other porous and semi-porous materials. Titebond White Glue provides a strong initial tack and sets fast to reduce clamp time. It provides a translucent glue line, offers excellent sandability and is unaffected by finishes. Titebond White Glue is easy to use, non-toxic and cleans up with water. Fast set - Strong bond Safe - no solvent vapors Water cleanup & non-toxic Versatile Dries clear and colorless Sets faster than most other white glues Application Temperature Above 50°F. Open assembly time 5 minutes (70°F./50%RH) Total assembly time 10-15 minutes (70°F./50%RH) Minimum required spread 7 mils (typical) Required clamping pressure Enough to bring joints tightly together (generally, 30-80 psi for HPL, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Easily spread with a roller spreader or brush, or may be transferred to plastic bottles for finer gluing applications. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond White Glue is not intended for exterior use or where moisture is likely. For exterior applications use Titebond III Ultimate Wood Glue or Titebond II Premium Wood Glue. Not for structural or load bearing applications. Do not use when temperature, glue, or materials are below 50°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. KEEP FROM FREEZING.

Titebond White Glue is an exceptionally strong, economical white glue that sets faster than most other comparable glues. Its versatile formula is ideal for general woodworking applications, as well as many other porous and semi-porous materials.
Titebond White Glue provides a strong initial tack and sets fast to reduce clamp time. It provides a translucent glue line, offers excellent sandability and is unaffected by finishes. Titebond White Glue is easy to use, non-toxic and cleans up with water.


  • Fast set - Strong bond
  • Safe - no solvent vapors
  • Water cleanup & non-toxic
  • Versatile
  • Dries clear and colorless
  • Sets faster than most other white glues

Application Temperature

Above 50°F.


Open assembly time

5 minutes (70°F./50%RH)


Total assembly time

10-15 minutes (70°F./50%RH)


Minimum required spread

7 mils (typical)


Required clamping pressure

Enough to bring joints tightly together (generally, 30-80 psi for HPL, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods)


Method of Application

Easily spread with a roller spreader or brush, or may be transferred to plastic bottles for finer gluing applications.


Cleanup

Damp cloth while glue is wet. Scrape off and sand dried excess.


Titebond White Glue is not intended for exterior use or where moisture is likely. For exterior applications use Titebond III Ultimate Wood Glue or Titebond II Premium Wood Glue. Not for structural or load bearing applications. Do not use when temperature, glue, or materials are below 50°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. KEEP FROM FREEZING.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 5028
Product Name Titebond White Glue
Type / Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

ADMER™ Adhesive Resin -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
UV-Curing Epoxy, NOA 86, 6 gm Syringe - NOA-86S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
High performance thermal conductive putty for power - SE200AB - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details