Titebond Titebond Cold Press HPL 4618

Description
Titebond Cold Press for HPL is a high-quality, economical alternative to contact cement for large-scale flat laminating. It is specifically formulated for cold press laminating of High Pressure Laminates and backed veneers to solid woods, particleboard, MDF, plywood and other porous materials. Titebond Cold Press is also suitable for most veneer and panel-on-frame applications. It offers a moderate speed of set, a translucent glue line and contains none of the harmful or corrosive fumes typical of most contact cements. Moderate speed of set Economical alternative to contact cement Dries translucent Water cleanup & non-toxic Suitable for large-scale flat laminating Suitable for panel-on-frame cold press applications Application Temperature Above 50°F. Open assembly time 15 minutes (70°F./50% RH) Total assembly time 15-20 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required pressure application 30-80 psi for HPL, 100-150 psi for Panel-on-Frame, 100-250 psi for Veneer Method of Application For most consistent coverage a mechanical spreader is recommended. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Cold Press for HPL is specifically designed for laminating flexible materials and is not suited for other types of assembly applications. Do not use when temperature, glue or materials are below 50°F. Not recommended for exterior use or where moisture is likely. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.
Description
Titebond Cold Press for HPL is a high-quality, economical alternative to contact cement for large-scale flat laminating. It is specifically formulated for cold press laminating of High Pressure Laminates and backed veneers to solid woods, particleboard, MDF, plywood and other porous materials. Titebond Cold Press is also suitable for most veneer and panel-on-frame applications. It offers a moderate speed of set, a translucent glue line and contains none of the harmful or corrosive fumes typical of most contact cements. Moderate speed of set Economical alternative to contact cement Dries translucent Water cleanup & non-toxic Suitable for large-scale flat laminating Suitable for panel-on-frame cold press applications Application Temperature Above 50°F. Open assembly time 15 minutes (70°F./50% RH) Total assembly time 15-20 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required pressure application 30-80 psi for HPL, 100-150 psi for Panel-on-Frame, 100-250 psi for Veneer Method of Application For most consistent coverage a mechanical spreader is recommended. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Cold Press for HPL is specifically designed for laminating flexible materials and is not suited for other types of assembly applications. Do not use when temperature, glue or materials are below 50°F. Not recommended for exterior use or where moisture is likely. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.

Suppliers

Company
Product
Description
Supplier Links
Titebond Cold Press HPL - 4618 - Titebond
Columbus, OH, USA
Titebond Cold Press HPL
4618
Titebond Cold Press HPL 4618
Titebond Cold Press for HPL is a high-quality, economical alternative to contact cement for large-scale flat laminating. It is specifically formulated for cold press laminating of High Pressure Laminates and backed veneers to solid woods, particleboard, MDF, plywood and other porous materials. Titebond Cold Press is also suitable for most veneer and panel-on-frame applications. It offers a moderate speed of set, a translucent glue line and contains none of the harmful or corrosive fumes typical of most contact cements. Moderate speed of set Economical alternative to contact cement Dries translucent Water cleanup & non-toxic Suitable for large-scale flat laminating Suitable for panel-on-frame cold press applications Application Temperature Above 50°F. Open assembly time 15 minutes (70°F./50% RH) Total assembly time 15-20 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required pressure application 30-80 psi for HPL, 100-150 psi for Panel-on-Frame, 100-250 psi for Veneer Method of Application For most consistent coverage a mechanical spreader is recommended. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Cold Press for HPL is specifically designed for laminating flexible materials and is not suited for other types of assembly applications. Do not use when temperature, glue or materials are below 50°F. Not recommended for exterior use or where moisture is likely. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.

Titebond Cold Press for HPL is a high-quality, economical alternative to contact cement for large-scale flat laminating. It is specifically formulated for cold press laminating of High Pressure Laminates and backed veneers to solid woods, particleboard, MDF, plywood and other porous materials.
Titebond Cold Press is also suitable for most veneer and panel-on-frame applications. It offers a moderate speed of set, a translucent glue line and contains none of the harmful or corrosive fumes typical of most contact cements.


  • Moderate speed of set
  • Economical alternative to contact cement
  • Dries translucent
  • Water cleanup & non-toxic
  • Suitable for large-scale flat laminating
  • Suitable for panel-on-frame cold press applications

Application Temperature

Above 50°F.


Open assembly time

15 minutes (70°F./50% RH)


Total assembly time

15-20 minutes (70°F./50%RH)


Minimum required spread

Approximately 6 mils or 250 square feet per gallon


Required pressure application

30-80 psi for HPL, 100-150 psi for Panel-on-Frame, 100-250 psi for Veneer


Method of Application

For most consistent coverage a mechanical spreader is recommended.


Cleanup

Damp cloth while glue is wet. Scrape off and sand dried excess.


Titebond Cold Press for HPL is specifically designed for laminating flexible materials and is not suited for other types of assembly applications. Do not use when temperature, glue or materials are below 50°F. Not recommended for exterior use or where moisture is likely. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. NOTE: STIR PRODUCT BEFORE USE TO ENSURE UNIFORMITY. KEEP FROM FREEZING.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 4618
Product Name Titebond Cold Press HPL
Type / Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
Glues - 2806006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Cyanoacrylate
Type / Form Gel
Industry Bonding
View Details
Epoxylite® - E 5302 Hi Temp Epoxy Kit - ELANTAS North America LLC
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Composition Filled
View Details
Multi-Grip -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details