Titebond Titebond Original Wood Glue 5064

Description
Titebond Original Wood Glue is the industry standard for woodworking. It provides a strong initial tack and fast speed of set to reduce clamp time. It also develops a bond stronger than the wood itself, offers excellent sandability and is unaffected by finishes. Titebond Original can help any woodworker achieve professional-looking results. It is ideal for wood, hardboard, particleboard, leather, cloth and most other porous materials. Titebond Original is easy to use, non-toxic and cleans up with water. Fast set - Shortens clamp time Bonds stronger than wood Solvent-resistant Excellent sandability Unaffected by finishes Easy cleanup with water Application Temperature Above 50°F. Open assembly time 5 minutes (70°F./50%RH) Total assembly time 10-15 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Plastic bottles for fine applications; glue may also be spread with a roller spreader or brush. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Original Wood Glue is not intended for exterior use or where moisture is likely. For exterior applications use Titebond III Ultimate Wood Glue or Titebond II Premium Wood Glue. Not for structural or load bearing applications. Do not use when temperature, glue or materials are below 50°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. KEEP FROM FREEZING. KEEP OUT OF THE REACH OF CHILDREN.
Description
Titebond Original Wood Glue is the industry standard for woodworking. It provides a strong initial tack and fast speed of set to reduce clamp time. It also develops a bond stronger than the wood itself, offers excellent sandability and is unaffected by finishes. Titebond Original can help any woodworker achieve professional-looking results. It is ideal for wood, hardboard, particleboard, leather, cloth and most other porous materials. Titebond Original is easy to use, non-toxic and cleans up with water. Fast set - Shortens clamp time Bonds stronger than wood Solvent-resistant Excellent sandability Unaffected by finishes Easy cleanup with water Application Temperature Above 50°F. Open assembly time 5 minutes (70°F./50%RH) Total assembly time 10-15 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Plastic bottles for fine applications; glue may also be spread with a roller spreader or brush. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Original Wood Glue is not intended for exterior use or where moisture is likely. For exterior applications use Titebond III Ultimate Wood Glue or Titebond II Premium Wood Glue. Not for structural or load bearing applications. Do not use when temperature, glue or materials are below 50°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. KEEP FROM FREEZING. KEEP OUT OF THE REACH OF CHILDREN.

Suppliers

Company
Product
Description
Supplier Links
Titebond Original Wood Glue - 5064 - Titebond
Columbus, OH, USA
Titebond Original Wood Glue
5064
Titebond Original Wood Glue 5064
Titebond Original Wood Glue is the industry standard for woodworking. It provides a strong initial tack and fast speed of set to reduce clamp time. It also develops a bond stronger than the wood itself, offers excellent sandability and is unaffected by finishes. Titebond Original can help any woodworker achieve professional-looking results. It is ideal for wood, hardboard, particleboard, leather, cloth and most other porous materials. Titebond Original is easy to use, non-toxic and cleans up with water. Fast set - Shortens clamp time Bonds stronger than wood Solvent-resistant Excellent sandability Unaffected by finishes Easy cleanup with water Application Temperature Above 50°F. Open assembly time 5 minutes (70°F./50%RH) Total assembly time 10-15 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Plastic bottles for fine applications; glue may also be spread with a roller spreader or brush. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond Original Wood Glue is not intended for exterior use or where moisture is likely. For exterior applications use Titebond III Ultimate Wood Glue or Titebond II Premium Wood Glue. Not for structural or load bearing applications. Do not use when temperature, glue or materials are below 50°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. KEEP FROM FREEZING. KEEP OUT OF THE REACH OF CHILDREN.

Titebond Original Wood Glue is the industry standard for woodworking. It provides a strong initial tack and fast speed of set to reduce clamp time. It also develops a bond stronger than the wood itself, offers excellent sandability and is unaffected by finishes.
Titebond Original can help any woodworker achieve professional-looking results. It is ideal for wood, hardboard, particleboard, leather, cloth and most other porous materials. Titebond Original is easy to use, non-toxic and cleans up with water.

  • Fast set - Shortens clamp time
  • Bonds stronger than wood
  • Solvent-resistant
  • Excellent sandability
  • Unaffected by finishes
  • Easy cleanup with water

Application Temperature

Above 50°F.


Open assembly time

5 minutes (70°F./50%RH)


Total assembly time

10-15 minutes (70°F./50%RH)


Minimum required spread

Approximately 6 mils or 250 square feet per gallon


Required clamping pressure

Enough to bring joints tightly together (generally, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods)


Method of Application

Plastic bottles for fine applications; glue may also be spread with a roller spreader or brush.


Cleanup

Damp cloth while glue is wet. Scrape off and sand dried excess.


Titebond Original Wood Glue is not intended for exterior use or where moisture is likely. For exterior applications use Titebond III Ultimate Wood Glue or Titebond II Premium Wood Glue. Not for structural or load bearing applications. Do not use when temperature, glue or materials are below 50°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Read MSDS before use. KEEP FROM FREEZING. KEEP OUT OF THE REACH OF CHILDREN.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 5064
Product Name Titebond Original Wood Glue
Chemical System Aliphatic resin emulsion
Unlock Full Specs
to access all available technical data

Similar Products

High thermal conductivity phase change thermal interface sheet - SP205A-30 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Magna-Cryl® 2807 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Substrate Compatibility Plastic
View Details