Titebond Titebond II Dark Wood Glue 3703

Description
Titebond II Dark Wood Glue is a dyed-version of Titebond II Wood Glue. It provides a strong initial tack and fast speed of set to reduce clamp time. It also develops a bond stronger than the wood itself, offers excellent sandability and is unaffected by finishes. Titebond Dark can help any woodworker achieve professional-looking results. It is ideal for wood, hardboard, particleboard, leather, cloth and most other porous materials. Titebond Dark is easy to use, non-toxic and cleans up with water. Passes ANSI Type II water-resistance Designed for interior and exterior applications Excellent sandability Unaffected by finishes Ideal for radio frequency (R-F) gluing systems Easy cleanup with water Application Temperature Above 55°F. Open assembly time 5 minutes (70°F./50%RH) Total assembly time 10-15 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Plastic bottles for fine applications; glue may also be spread with a roller spreader or brush. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond II Dark Wood Glue is not for continuous submersion or for use below the waterline. Not for structural or load bearing applications. Do not use when temperature, glue or materials are below 55°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Because of variances in the surfaces of treated lumber, it is a good idea to test for adhesion. Not FDA approved for indirect food contact. Read MSDS before use. KEEP FROM FREEZING. KEEP OUT OF THE REACH OF CHILDREN.
Description
Titebond II Dark Wood Glue is a dyed-version of Titebond II Wood Glue. It provides a strong initial tack and fast speed of set to reduce clamp time. It also develops a bond stronger than the wood itself, offers excellent sandability and is unaffected by finishes. Titebond Dark can help any woodworker achieve professional-looking results. It is ideal for wood, hardboard, particleboard, leather, cloth and most other porous materials. Titebond Dark is easy to use, non-toxic and cleans up with water. Passes ANSI Type II water-resistance Designed for interior and exterior applications Excellent sandability Unaffected by finishes Ideal for radio frequency (R-F) gluing systems Easy cleanup with water Application Temperature Above 55°F. Open assembly time 5 minutes (70°F./50%RH) Total assembly time 10-15 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Plastic bottles for fine applications; glue may also be spread with a roller spreader or brush. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond II Dark Wood Glue is not for continuous submersion or for use below the waterline. Not for structural or load bearing applications. Do not use when temperature, glue or materials are below 55°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Because of variances in the surfaces of treated lumber, it is a good idea to test for adhesion. Not FDA approved for indirect food contact. Read MSDS before use. KEEP FROM FREEZING. KEEP OUT OF THE REACH OF CHILDREN.

Suppliers

Company
Product
Description
Supplier Links
Titebond II Dark Wood Glue - 3703 - Titebond
Columbus, OH, USA
Titebond II Dark Wood Glue
3703
Titebond II Dark Wood Glue 3703
Titebond II Dark Wood Glue is a dyed-version of Titebond II Wood Glue. It provides a strong initial tack and fast speed of set to reduce clamp time. It also develops a bond stronger than the wood itself, offers excellent sandability and is unaffected by finishes. Titebond Dark can help any woodworker achieve professional-looking results. It is ideal for wood, hardboard, particleboard, leather, cloth and most other porous materials. Titebond Dark is easy to use, non-toxic and cleans up with water. Passes ANSI Type II water-resistance Designed for interior and exterior applications Excellent sandability Unaffected by finishes Ideal for radio frequency (R-F) gluing systems Easy cleanup with water Application Temperature Above 55°F. Open assembly time 5 minutes (70°F./50%RH) Total assembly time 10-15 minutes (70°F./50%RH) Minimum required spread Approximately 6 mils or 250 square feet per gallon Required clamping pressure Enough to bring joints tightly together (generally, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods) Method of Application Plastic bottles for fine applications; glue may also be spread with a roller spreader or brush. Cleanup Damp cloth while glue is wet. Scrape off and sand dried excess. Titebond II Dark Wood Glue is not for continuous submersion or for use below the waterline. Not for structural or load bearing applications. Do not use when temperature, glue or materials are below 55°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Because of variances in the surfaces of treated lumber, it is a good idea to test for adhesion. Not FDA approved for indirect food contact. Read MSDS before use. KEEP FROM FREEZING. KEEP OUT OF THE REACH OF CHILDREN.

Titebond II Dark Wood Glue is a dyed-version of Titebond II Wood Glue. It provides a strong initial tack and fast speed of set to reduce clamp time. It also develops a bond stronger than the wood itself, offers excellent sandability and is unaffected by finishes.
Titebond Dark can help any woodworker achieve professional-looking results. It is ideal for wood, hardboard, particleboard, leather, cloth and most other porous materials. Titebond Dark is easy to use, non-toxic and cleans up with water.

  • Passes ANSI Type II water-resistance
  • Designed for interior and exterior applications
  • Excellent sandability
  • Unaffected by finishes
  • Ideal for radio frequency (R-F) gluing systems
  • Easy cleanup with water

Application Temperature

Above 55°F.


Open assembly time

5 minutes (70°F./50%RH)


Total assembly time

10-15 minutes (70°F./50%RH)


Minimum required spread

Approximately 6 mils or 250 square feet per gallon


Required clamping pressure

Enough to bring joints tightly together (generally, 100-150 psi for softwoods, 125-175 psi for medium woods and 175-250 psi for hardwoods)


Method of Application

Plastic bottles for fine applications; glue may also be spread with a roller spreader or brush.


Cleanup

Damp cloth while glue is wet. Scrape off and sand dried excess.


Titebond II Dark Wood Glue is not for continuous submersion or for use below the waterline. Not for structural or load bearing applications. Do not use when temperature, glue or materials are below 55°F. Freezing may not affect the function of the product but may cause it to thicken. Agitation should restore product to original form. Because of variances in the surfaces of treated lumber, it is a good idea to test for adhesion. Not FDA approved for indirect food contact. Read MSDS before use. KEEP FROM FREEZING. KEEP OUT OF THE REACH OF CHILDREN.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Adhesives
Product Number 3703
Product Name Titebond II Dark Wood Glue
Chemical System Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Two Component, Thermally Resistant Epoxy - EP30-3 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Dymax Light-Weld 429 UV Curing Adhesive Clear 1 L Bottle - 429 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Metal
Viscosity 2500 cP
View Details
Formulations - Applications - Bonding - Ultrabond 740 - 374025 - Hernon Manufacturing, Inc.
Specs
Substrate Compatibility Ceramic, Glass
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details