Eaton Corporation Contactor ECL03B1A4A

Description
LIGHTING CONTACTOR, 20A, 4P, NEMA 1, ELECTRICALLY HELD, ENCLOSED. FREE 2 YEAR RADWELL WARRANTY
Description
LIGHTING CONTACTOR, 20A, 4P, NEMA 1, ELECTRICALLY HELD, ENCLOSED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 162801 - Radwell International
Willingboro, NJ, United States
Contactor
162801
Contactor 162801
LIGHTING CONTACTOR, 20A, 4P, NEMA 1, ELECTRICALLY HELD, ENCLOSED. FREE 2 YEAR RADWELL WARRANTY

LIGHTING CONTACTOR, 20A, 4P, NEMA 1, ELECTRICALLY HELD, ENCLOSED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 162801
Product Name Contactor
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 177 HP
Three Phase Power 177 HP
DC Horsepower 177 HP
View Details
IEC 12 A Contactor - 100-C12KJ400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
3 Pole DC Coil Contactors - MC-32A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details