Eaton Corporation Magnetic Contactor E111D65X3N

Description
FULL VOLTAGE, NON REVERSING TYPE FRAME 76 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 65 AMPERE AT 480 VAC (AC-3), 100 AMPERE AT 480 VAC (AC-1) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 18.5 KW AT 220/240 V 50/60 HZ 3 PHASE, 30 KW AT 380 V 50/60 HZ 3 PHASE, 33 KW AT 400/415 V 50/60 HZ 3 PHASE, 37 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE, 5 HP AT 115/120 V 50/60 HZ 1 PHASE, 10 HP AT 220/230 V 50/60 HZ 1 PHASE, 20 HP AT 200/208/230/240 POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
Datasheet
Description
FULL VOLTAGE, NON REVERSING TYPE FRAME 76 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 65 AMPERE AT 480 VAC (AC-3), 100 AMPERE AT 480 VAC (AC-1) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 18.5 KW AT 220/240 V 50/60 HZ 3 PHASE, 30 KW AT 380 V 50/60 HZ 3 PHASE, 33 KW AT 400/415 V 50/60 HZ 3 PHASE, 37 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE, 5 HP AT 115/120 V 50/60 HZ 1 PHASE, 10 HP AT 220/230 V 50/60 HZ 1 PHASE, 20 HP AT 200/208/230/240 POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - E111D65X3N - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
E111D65X3N
Magnetic Contactor E111D65X3N
FULL VOLTAGE, NON REVERSING TYPE FRAME 76 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 65 AMPERE AT 480 VAC (AC-3), 100 AMPERE AT 480 VAC (AC-1) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 18.5 KW AT 220/240 V 50/60 HZ 3 PHASE, 30 KW AT 380 V 50/60 HZ 3 PHASE, 33 KW AT 400/415 V 50/60 HZ 3 PHASE, 37 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE, 5 HP AT 115/120 V 50/60 HZ 1 PHASE, 10 HP AT 220/230 V 50/60 HZ 1 PHASE, 20 HP AT 200/208/230/240 POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
  • FULL VOLTAGE, NON REVERSING TYPE
  • FRAME 76 MM SIZE
  • UL 508, CSA C22.2, CE APPROVAL
  • OPEN ENCLOSURE
  • 65 AMPERE AT 480 VAC (AC-3), 100 AMPERE AT 480 VAC (AC-1) CURRENT RATING
  • 3 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 24 VDC COIL VOLTAGE
  • 18.5 KW AT 220/240 V 50/60 HZ 3 PHASE, 30 KW AT 380 V 50/60 HZ 3 PHASE, 33 KW AT 400/415 V 50/60 HZ 3 PHASE, 37 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE, 5 HP AT 115/120 V 50/60 HZ 1 PHASE, 10 HP AT 220/230 V 50/60 HZ 1 PHASE, 20 HP AT 200/208/230/240 POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number E111D65X3N
Product Name Magnetic Contactor
Starter Type Full Voltage Non-reversing Starter
Unlock Full Specs
to access all available technical data

Similar Products

IEC 16 A Contactor - 100-C16EA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
4.0A Manual Motor Starters - MMS-32H-4.0A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 6532366 - Radwell International
Fuji Electric Corp. of America
Specs
Control Voltage 240 volts
Motor Voltage 250 volts
View Details