Eaton Corporation Magnetic Contactor E111E16X3N

Description
FULL VOLTAGE, NON REVERSING TYPE FRAME 105 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 160 AMPERE AT 480 VAC (AC-3), 225 AMPERE AT 480 VAC (AC-1) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 45 KW AT 220/240 V 50/60 HZ 45 PHASE, 80 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 90 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE, 15 HP AT 115/120 V 50/60 HZ 1 PHASE, 30 HP AT 220/230 V 50/60 HZ 1 PHASE, 50 HP AT 200/208 V 50/60 HZ 3 PHASE, 60 HP AT 230/240 POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
Datasheet
Description
FULL VOLTAGE, NON REVERSING TYPE FRAME 105 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 160 AMPERE AT 480 VAC (AC-3), 225 AMPERE AT 480 VAC (AC-1) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 45 KW AT 220/240 V 50/60 HZ 45 PHASE, 80 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 90 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE, 15 HP AT 115/120 V 50/60 HZ 1 PHASE, 30 HP AT 220/230 V 50/60 HZ 1 PHASE, 50 HP AT 200/208 V 50/60 HZ 3 PHASE, 60 HP AT 230/240 POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - E111E16X3N - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
E111E16X3N
Magnetic Contactor E111E16X3N
FULL VOLTAGE, NON REVERSING TYPE FRAME 105 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 160 AMPERE AT 480 VAC (AC-3), 225 AMPERE AT 480 VAC (AC-1) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 45 KW AT 220/240 V 50/60 HZ 45 PHASE, 80 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 90 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE, 15 HP AT 115/120 V 50/60 HZ 1 PHASE, 30 HP AT 220/230 V 50/60 HZ 1 PHASE, 50 HP AT 200/208 V 50/60 HZ 3 PHASE, 60 HP AT 230/240 POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
  • FULL VOLTAGE, NON REVERSING TYPE
  • FRAME 105 MM SIZE
  • UL 508, CSA C22.2, CE APPROVAL
  • OPEN ENCLOSURE
  • 160 AMPERE AT 480 VAC (AC-3), 225 AMPERE AT 480 VAC (AC-1) CURRENT RATING
  • 3 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 24 VDC COIL VOLTAGE
  • 45 KW AT 220/240 V 50/60 HZ 45 PHASE, 80 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 90 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE, 15 HP AT 115/120 V 50/60 HZ 1 PHASE, 30 HP AT 220/230 V 50/60 HZ 1 PHASE, 50 HP AT 200/208 V 50/60 HZ 3 PHASE, 60 HP AT 230/240 POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number E111E16X3N
Product Name Magnetic Contactor
Starter Type Full Voltage Non-reversing Starter
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details
Solid State Overload/Relay - 41653404 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 0.5400 amps
View Details
Contactor/Starter Coil - 4726614 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Control Voltage 48 volts
View Details