Eaton Corp. / Commercial Controls Division Contactor ECC03C1A4A

Description
CONTACTOR, ENCLOSED LIGHTING, C30CN SERIES, NON-COMBINATION, NEMA 1 ENCLOSURE, 30 AMP, 4 POLE, 110/120 V COIL, 50/60 HZ, PAINTED STEEL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, ENCLOSED LIGHTING, C30CN SERIES, NON-COMBINATION, NEMA 1 ENCLOSURE, 30 AMP, 4 POLE, 110/120 V COIL, 50/60 HZ, PAINTED STEEL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 5402938 - Radwell International
Willingboro, NJ, United States
Contactor
5402938
Contactor 5402938
CONTACTOR, ENCLOSED LIGHTING, C30CN SERIES, NON-COMBINATION, NEMA 1 ENCLOSURE, 30 AMP, 4 POLE, 110/120 V COIL, 50/60 HZ, PAINTED STEEL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, ENCLOSED LIGHTING, C30CN SERIES, NON-COMBINATION, NEMA 1 ENCLOSURE, 30 AMP, 4 POLE, 110/120 V COIL, 50/60 HZ, PAINTED STEEL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 5402938
Product Name Contactor
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-50A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09K01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Motor Starters - 206106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 60.31 HP
Three Phase Power 60.31 HP
DC Horsepower 60.31 HP
View Details