Eaton Corporation Magnetic Contactor CN55BN3BB

Description
REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC, VDE CN55 MODEL
Datasheet
Description
REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC, VDE CN55 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CN55BN3BB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CN55BN3BB
Magnetic Contactor CN55BN3BB
REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC, VDE CN55 MODEL
  • REVERSING TYPE
  • NEMA 0, FRAME 45 MM SIZE
  • UL, CSA APPROVAL
  • HORIZONTAL/VERTICAL MOUNTING
  • OPEN ENCLOSURE
  • 18 AMPERE CURRENT RATING
  • 3 POLE(S)
  • NEMA CONSTRUCTION STANDARD
  • 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE
  • 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT
  • 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC, VDE
  • CN55 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CN55BN3BB
Product Name Magnetic Contactor
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products