REVERSING TYPE
NEMA 3, FRAME 90 MM SIZE
UL, CSA APPROVAL
HORIZONTAL/VERTICAL MOUNTING
OPEN ENCLOSURE
90 AMPERE CURRENT RATING
3 POLE(S)
NEMA CONSTRUCTION STANDARD
220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE
1NO-1NC SIDE MOUNTED AUXILIARY CONTACT
25 HP AT 208 V 3 PHASE, 30 HP AT 240 V 3 PHASE, 50 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE
APPLICABLE STANDARD IEC, VDE
CN55 MODEL
Eaton Corporation
Done
Datasheet
Description
REVERSING TYPE
NEMA 3, FRAME 90 MM SIZE
UL, CSA APPROVAL
HORIZONTAL/VERTICAL MOUNTING
OPEN ENCLOSURE
90 AMPERE CURRENT RATING
3 POLE(S)
NEMA CONSTRUCTION STANDARD
220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE
1NO-1NC SIDE MOUNTED AUXILIARY CONTACT
25 HP AT 208 V 3 PHASE, 30 HP AT 240 V 3 PHASE, 50 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE
APPLICABLE STANDARD IEC, VDE
CN55 MODEL
REVERSING TYPE
NEMA 3, FRAME 90 MM SIZE
UL, CSA APPROVAL
HORIZONTAL/VERTICAL MOUNTING
OPEN ENCLOSURE
90 AMPERE CURRENT RATING
3 POLE(S)
NEMA CONSTRUCTION STANDARD
220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE
1NO-1NC SIDE MOUNTED AUXILIARY CONTACT
25 HP AT 208 V 3 PHASE, 30 HP AT 240 V 3 PHASE, 50 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE
APPLICABLE STANDARD IEC, VDE
CN55 MODEL
REVERSING TYPE
NEMA 3, FRAME 90 MM SIZE
UL, CSA APPROVAL
HORIZONTAL/VERTICAL MOUNTING
OPEN ENCLOSURE
90 AMPERE CURRENT RATING
3 POLE(S)
NEMA CONSTRUCTION STANDARD
220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE
1NO-1NC SIDE MOUNTED AUXILIARY CONTACT
25 HP AT 208 V 3 PHASE, 30 HP AT 240 V 3 PHASE, 50 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE