FULL VOLTAGE, REVERSING TYPE
FRAME 27 MM SIZE
UL 508, CSA C22.2, CE APPROVAL
OPEN ENCLOSURE
12 AMPERE AT 480 VAC (AC-3), 20 AMPERE AT 480 VAC (AC-1) CURRENT RATING
3 POLE(S)
IEC CONSTRUCTION STANDARD
24 VDC COIL VOLTAGE
3 KW AT 220/240 V 50/60 HZ 3 PHASE, 5.5 KW AT 380/400/415/440/460/
500/550/575 V 50/60 HZ 3 PHASE, 1/2 HP AT 115/120 V 50/60 HZ 1 PHASE, 2 HP AT 220/230 V 50/60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 50/60 HZ 3 PHASE, 5 HP AT 380/415 VAC 50/60 HZ 3 PHASE, 7 POWER RATING/VOLTAGE
APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
Eaton Corporation
Done
Datasheet
Description
FULL VOLTAGE, REVERSING TYPE
FRAME 27 MM SIZE
UL 508, CSA C22.2, CE APPROVAL
OPEN ENCLOSURE
12 AMPERE AT 480 VAC (AC-3), 20 AMPERE AT 480 VAC (AC-1) CURRENT RATING
3 POLE(S)
IEC CONSTRUCTION STANDARD
24 VDC COIL VOLTAGE
3 KW AT 220/240 V 50/60 HZ 3 PHASE, 5.5 KW AT 380/400/415/440/460/
500/550/575 V 50/60 HZ 3 PHASE, 1/2 HP AT 115/120 V 50/60 HZ 1 PHASE, 2 HP AT 220/230 V 50/60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 50/60 HZ 3 PHASE, 5 HP AT 380/415 VAC 50/60 HZ 3 PHASE, 7 POWER RATING/VOLTAGE
APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
FULL VOLTAGE, REVERSING TYPE
FRAME 27 MM SIZE
UL 508, CSA C22.2, CE APPROVAL
OPEN ENCLOSURE
12 AMPERE AT 480 VAC (AC-3), 20 AMPERE AT 480 VAC (AC-1) CURRENT RATING
3 POLE(S)
IEC CONSTRUCTION STANDARD
24 VDC COIL VOLTAGE
3 KW AT 220/240 V 50/60 HZ 3 PHASE, 5.5 KW AT 380/400/415/440/460/
500/550/575 V 50/60 HZ 3 PHASE, 1/2 HP AT 115/120 V 50/60 HZ 1 PHASE, 2 HP AT 220/230 V 50/60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 50/60 HZ 3 PHASE, 5 HP AT 380/415 VAC 50/60 HZ 3 PHASE, 7 POWER RATING/VOLTAGE
APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
FULL VOLTAGE, REVERSING TYPE
FRAME 27 MM SIZE
UL 508, CSA C22.2, CE APPROVAL
OPEN ENCLOSURE
12 AMPERE AT 480 VAC (AC-3), 20 AMPERE AT 480 VAC (AC-1) CURRENT RATING
3 POLE(S)
IEC CONSTRUCTION STANDARD
24 VDC COIL VOLTAGE
3 KW AT 220/240 V 50/60 HZ 3 PHASE, 5.5 KW AT 380/400/415/440/460/500/550/575 V 50/60 HZ 3 PHASE, 1/2 HP AT 115/120 V 50/60 HZ 1 PHASE, 2 HP AT 220/230 V 50/60 HZ 1 PHASE, 3 HP AT 200/208/230/240 V 50/60 HZ 3 PHASE, 5 HP AT 380/415 VAC 50/60 HZ 3 PHASE, 7 POWER RATING/VOLTAGE