Eaton Corporation Magnetic Contactor CN55DN3CB

Description
REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC, VDE CN55 MODEL
Datasheet
Description
REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC, VDE CN55 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CN55DN3CB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CN55DN3CB
Magnetic Contactor CN55DN3CB
REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC, VDE CN55 MODEL
  • REVERSING TYPE
  • NEMA 1, FRAME 65 MM SIZE
  • UL, CSA APPROVAL
  • HORIZONTAL/VERTICAL MOUNTING
  • OPEN ENCLOSURE
  • 27 AMPERE CURRENT RATING
  • 3 POLE(S)
  • NEMA CONSTRUCTION STANDARD
  • 440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE
  • 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT
  • 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC, VDE
  • CN55 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CN55DN3CB
Product Name Magnetic Contactor
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12A01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 6516373 - Radwell International
Specs
Continuous Current 10 to 0.2400 amps
View Details