Eaton Corporation Magnetic Contactor E511D85X3N

Description
FULL VOLTAGE, REVERSING TYPE FRAME 76 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 85 AMPERE AT 480 VAC (AC-3), 115 AMPERE AT 480 VAC (AC-1) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 25 KW AT 220/240 V 50/60 HZ 45 PHASE, 30 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 51 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE, 7-1/2 HP AT 115/120 V 50/60 HZ 1 PHASE, 15 HP AT 220/230 V 50/60 HZ 1 PHASE, 25 HP AT 200/208 V 50/60 HZ 3 PHASE, 30 HP AT 230/ POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
Datasheet
Description
FULL VOLTAGE, REVERSING TYPE FRAME 76 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 85 AMPERE AT 480 VAC (AC-3), 115 AMPERE AT 480 VAC (AC-1) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 25 KW AT 220/240 V 50/60 HZ 45 PHASE, 30 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 51 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE, 7-1/2 HP AT 115/120 V 50/60 HZ 1 PHASE, 15 HP AT 220/230 V 50/60 HZ 1 PHASE, 25 HP AT 200/208 V 50/60 HZ 3 PHASE, 30 HP AT 230/ POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - E511D85X3N - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
E511D85X3N
Magnetic Contactor E511D85X3N
FULL VOLTAGE, REVERSING TYPE FRAME 76 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 85 AMPERE AT 480 VAC (AC-3), 115 AMPERE AT 480 VAC (AC-1) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 25 KW AT 220/240 V 50/60 HZ 45 PHASE, 30 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 51 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE, 7-1/2 HP AT 115/120 V 50/60 HZ 1 PHASE, 15 HP AT 220/230 V 50/60 HZ 1 PHASE, 25 HP AT 200/208 V 50/60 HZ 3 PHASE, 30 HP AT 230/ POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
  • FULL VOLTAGE, REVERSING TYPE
  • FRAME 76 MM SIZE
  • UL 508, CSA C22.2, CE APPROVAL
  • OPEN ENCLOSURE
  • 85 AMPERE AT 480 VAC (AC-3), 115 AMPERE AT 480 VAC (AC-1) CURRENT RATING
  • 3 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 24 VDC COIL VOLTAGE
  • 25 KW AT 220/240 V 50/60 HZ 45 PHASE, 30 KW AT 380/400/415 V 50/60 HZ 3 PHASE, 51 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE, 7-1/2 HP AT 115/120 V 50/60 HZ 1 PHASE, 15 HP AT 220/230 V 50/60 HZ 1 PHASE, 25 HP AT 200/208 V 50/60 HZ 3 PHASE, 30 HP AT 230/ POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number E511D85X3N
Product Name Magnetic Contactor
Starter Type Reversing
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Coil Contactors - MC-225A-48V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 536 HP
Three Phase Power 536 HP
DC Horsepower 536 HP
View Details
IEC 9 A Contactor - 100-C09A300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details