Eaton Corporation Magnetic Starter E101B32A3A

Description
FULL VOLTAGE, NON REVERSING TYPE IEC B, FRAME 45 MM SIZE 32 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 9 KW AT 220/240 V 50/60 HZ 3 PHASE, 15 KW AT 380/400/415/460/500/ 550/575 V 50/60 HZ 3 PHASE POWER RATING/VOLTAGE SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM OTE RESET CLASS 10/20/30 OVERLOAD CURRENT RANGE 0.25 TO 0.8 AMPERE OVERLOADS 1/3 PHASE APPLICABLE STANDARD, EN 60947-4-1 IEC 60947-4-1 APPROVAL UL 508, CSA C22.2, CE E101 MODEL
Datasheet
Description
FULL VOLTAGE, NON REVERSING TYPE IEC B, FRAME 45 MM SIZE 32 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 9 KW AT 220/240 V 50/60 HZ 3 PHASE, 15 KW AT 380/400/415/460/500/ 550/575 V 50/60 HZ 3 PHASE POWER RATING/VOLTAGE SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM OTE RESET CLASS 10/20/30 OVERLOAD CURRENT RANGE 0.25 TO 0.8 AMPERE OVERLOADS 1/3 PHASE APPLICABLE STANDARD, EN 60947-4-1 IEC 60947-4-1 APPROVAL UL 508, CSA C22.2, CE E101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - E101B32A3A - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
E101B32A3A
Magnetic Starter E101B32A3A
FULL VOLTAGE, NON REVERSING TYPE IEC B, FRAME 45 MM SIZE 32 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 9 KW AT 220/240 V 50/60 HZ 3 PHASE, 15 KW AT 380/400/415/460/500/ 550/575 V 50/60 HZ 3 PHASE POWER RATING/VOLTAGE SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM OTE RESET CLASS 10/20/30 OVERLOAD CURRENT RANGE 0.25 TO 0.8 AMPERE OVERLOADS 1/3 PHASE APPLICABLE STANDARD, EN 60947-4-1 IEC 60947-4-1 APPROVAL UL 508, CSA C22.2, CE E101 MODEL
  • FULL VOLTAGE, NON REVERSING TYPE
  • IEC B, FRAME 45 MM SIZE
  • 32 AMPERE AT 480 VAC (AC-3) CURRENT RATING
  • OPEN ENCLOSURE TYPE
  • IEC CONSTRUCTION STANDARD
  • 24 VDC COIL VOLTAGE
  • 9 KW AT 220/240 V 50/60 HZ 3 PHASE, 15 KW AT 380/400/415/460/500/550/575 V 50/60 HZ 3 PHASE POWER RATING/VOLTAGE
  • SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REMOTE RESET CLASS 10/20/30 OVERLOAD CURRENT RANGE 0.25 TO 0.8 AMPERE OVERLOADS
  • 1/3 PHASE
  • APPLICABLE STANDARD, EN 60947-4-1 IEC 60947-4-1
  • APPROVAL UL 508, CSA C22.2, CE
  • E101 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number E101B32A3A
Product Name Magnetic Starter
AC Motor Phase Single; Three
IEC Size B
Overload Protection Solid State
Starter Type Full Voltage Non-reversing Starter
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 112763044 - Radwell International
Specs
Control Voltage 24 volts
Motor Voltage 250 volts
View Details
IEC 12 A Contactor - 100-C12UV200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
Thermal Overload/Heater - 1095060 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 1.45 amps
View Details