Eaton Corporation Magnetic Contactor E111B32X3N

Description
FULL VOLTAGE, NON REVERSING TYPE FRAME 45 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 32 AMPERE AT 480 VAC (AC-3), 50 AMPERE AT 480 VAC (AC-1) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 9 KW AT 220/240 V 50/60 HZ 3 PHASE, 15 KW AT 380/400/415/440/460/ 500/550/575 V 50/60 HZ 3 PHASE, 2 HP AT 115/120 V 50/60 HZ 1 PHASE, 5 HP AT 220/230 V 50/60 HZ 1 PHASE, 7-1/2 HP AT 200/208 V 50/60 HZ 3 PHASE, 10 HP AT 230/240 V 50/60 HZ 3 PHASE, 15 HP AT POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
Datasheet
Description
FULL VOLTAGE, NON REVERSING TYPE FRAME 45 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 32 AMPERE AT 480 VAC (AC-3), 50 AMPERE AT 480 VAC (AC-1) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 9 KW AT 220/240 V 50/60 HZ 3 PHASE, 15 KW AT 380/400/415/440/460/ 500/550/575 V 50/60 HZ 3 PHASE, 2 HP AT 115/120 V 50/60 HZ 1 PHASE, 5 HP AT 220/230 V 50/60 HZ 1 PHASE, 7-1/2 HP AT 200/208 V 50/60 HZ 3 PHASE, 10 HP AT 230/240 V 50/60 HZ 3 PHASE, 15 HP AT POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - E111B32X3N - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
E111B32X3N
Magnetic Contactor E111B32X3N
FULL VOLTAGE, NON REVERSING TYPE FRAME 45 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 32 AMPERE AT 480 VAC (AC-3), 50 AMPERE AT 480 VAC (AC-1) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 9 KW AT 220/240 V 50/60 HZ 3 PHASE, 15 KW AT 380/400/415/440/460/ 500/550/575 V 50/60 HZ 3 PHASE, 2 HP AT 115/120 V 50/60 HZ 1 PHASE, 5 HP AT 220/230 V 50/60 HZ 1 PHASE, 7-1/2 HP AT 200/208 V 50/60 HZ 3 PHASE, 10 HP AT 230/240 V 50/60 HZ 3 PHASE, 15 HP AT POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
  • FULL VOLTAGE, NON REVERSING TYPE
  • FRAME 45 MM SIZE
  • UL 508, CSA C22.2, CE APPROVAL
  • OPEN ENCLOSURE
  • 32 AMPERE AT 480 VAC (AC-3), 50 AMPERE AT 480 VAC (AC-1) CURRENT RATING
  • 3 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 24 VDC COIL VOLTAGE
  • 9 KW AT 220/240 V 50/60 HZ 3 PHASE, 15 KW AT 380/400/415/440/460/500/550/575 V 50/60 HZ 3 PHASE, 2 HP AT 115/120 V 50/60 HZ 1 PHASE, 5 HP AT 220/230 V 50/60 HZ 1 PHASE, 7-1/2 HP AT 200/208 V 50/60 HZ 3 PHASE, 10 HP AT 230/240 V 50/60 HZ 3 PHASE, 15 HP AT POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number E111B32X3N
Product Name Magnetic Contactor
Starter Type Full Voltage Non-reversing Starter
Unlock Full Specs
to access all available technical data

Similar Products

50A Manual Motor Starters - MMS-100H-50A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Automotive Contactors - 2138084-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0015 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Motor Starters - 7255513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details
IEC 12 A Contactor - 100-C12D300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
2 suppliers