Eaton Corporation Magnetic Starter E501D65F3A

Description
FULL VOLTAGE, REVERSING TYPE IEC D, FRAME 76 MM SIZE 65 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 18.5 KW AT 220/240 V 50/60 HZ 3 PHASE, 30 KW AT 380 V 50/60 HZ 3 PHASE, 33 KW AT 400/415 V 50/60 HZ 3 PHASE, 37 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE POWER RATING/VOLTAGE SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM OTE RESET CLASS 10/20/30 OVERLOAD CURRENT RANGE 5 TO 16 AMPERE OVERLOADS 1/3 PHASE APPLICABLE STANDARD, EN 60947-4-1 IEC 60947-4-1 APPROVAL UL 508, CSA C22.2, CE E501 MODEL
Datasheet
Description
FULL VOLTAGE, REVERSING TYPE IEC D, FRAME 76 MM SIZE 65 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 18.5 KW AT 220/240 V 50/60 HZ 3 PHASE, 30 KW AT 380 V 50/60 HZ 3 PHASE, 33 KW AT 400/415 V 50/60 HZ 3 PHASE, 37 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE POWER RATING/VOLTAGE SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM OTE RESET CLASS 10/20/30 OVERLOAD CURRENT RANGE 5 TO 16 AMPERE OVERLOADS 1/3 PHASE APPLICABLE STANDARD, EN 60947-4-1 IEC 60947-4-1 APPROVAL UL 508, CSA C22.2, CE E501 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Starter - E501D65F3A - Eaton Corporation
Cleveland, OH, USA
Magnetic Starter
E501D65F3A
Magnetic Starter E501D65F3A
FULL VOLTAGE, REVERSING TYPE IEC D, FRAME 76 MM SIZE 65 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 18.5 KW AT 220/240 V 50/60 HZ 3 PHASE, 30 KW AT 380 V 50/60 HZ 3 PHASE, 33 KW AT 400/415 V 50/60 HZ 3 PHASE, 37 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE POWER RATING/VOLTAGE SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM OTE RESET CLASS 10/20/30 OVERLOAD CURRENT RANGE 5 TO 16 AMPERE OVERLOADS 1/3 PHASE APPLICABLE STANDARD, EN 60947-4-1 IEC 60947-4-1 APPROVAL UL 508, CSA C22.2, CE E501 MODEL
  • FULL VOLTAGE, REVERSING TYPE
  • IEC D, FRAME 76 MM SIZE
  • 65 AMPERE AT 480 VAC (AC-3) CURRENT RATING
  • OPEN ENCLOSURE TYPE
  • IEC CONSTRUCTION STANDARD
  • 24 VDC COIL VOLTAGE
  • 18.5 KW AT 220/240 V 50/60 HZ 3 PHASE, 30 KW AT 380 V 50/60 HZ 3 PHASE, 33 KW AT 400/415 V 50/60 HZ 3 PHASE, 37 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE POWER RATING/VOLTAGE
  • SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REMOTE RESET CLASS 10/20/30 OVERLOAD CURRENT RANGE 5 TO 16 AMPERE OVERLOADS
  • 1/3 PHASE
  • APPLICABLE STANDARD, EN 60947-4-1 IEC 60947-4-1
  • APPROVAL UL 508, CSA C22.2, CE
  • E501 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number E501D65F3A
Product Name Magnetic Starter
AC Motor Phase Single; Three
IEC Size D
Overload Protection Solid State
Starter Type Reversing
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 6519863 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 4
View Details
3 Pole AC Coil Contactors - MC-50A-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 25456148 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Continuous Current 9 amps
View Details
Motor Starters - 206065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details