Eaton Corp. / Commercial Controls Division Starter ECN0501AAA

Description
MOTOR STARTER, NON-COMBINATION, 18AMP, 3PH, 208V, COIL 120V 60HZ, NEMA TYPE 1 ENCLOSURE, MODS: 84-28691-13. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MOTOR STARTER, NON-COMBINATION, 18AMP, 3PH, 208V, COIL 120V 60HZ, NEMA TYPE 1 ENCLOSURE, MODS: 84-28691-13. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Starter - 6321179 - Radwell International
Willingboro, NJ, United States
Starter
6321179
Starter 6321179
MOTOR STARTER, NON-COMBINATION, 18AMP, 3PH, 208V, COIL 120V 60HZ, NEMA TYPE 1 ENCLOSURE, MODS: 84-28691-13. FREE 2 YEAR RADWELL WARRANTY

MOTOR STARTER, NON-COMBINATION, 18AMP, 3PH, 208V, COIL 120V 60HZ, NEMA TYPE 1 ENCLOSURE, MODS: 84-28691-13. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Motor Starter, 1&3-Ph; Motor Starter Type Eaton Cutler Hammer - 46K7352 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1&3-Ph; Motor Starter Type Eaton Cutler Hammer
46K7352
Motor Starter, 1&3-Ph; Motor Starter Type Eaton Cutler Hammer 46K7352
MOTOR STARTER, 1&3-PH; Motor Starter Type:Non-Combination Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:18A; Supply Voltage Min:-; Supply Voltage Max:-; IP / NEMA Rating:NEMA 0 RoHS Compliant: No

MOTOR STARTER, 1&3-PH; Motor Starter Type:Non-Combination Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:18A; Supply Voltage Min:-; Supply Voltage Max:-; IP / NEMA Rating:NEMA 0 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 6321179 46K7352
Product Name Starter Motor Starter, 1&3-Ph; Motor Starter Type Eaton Cutler Hammer
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 4698179 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
3 Pole AC Coil Contactors - MC-18B-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details