Eaton Corporation Contact Kit CRAC3

Description
AUXILIARY CONTACT KIT, FOR ROTARY SWITCH, FOR R FRAME, 1 NO, 3 POLE,. FREE 2 YEAR RADWELL WARRANTY
Description
AUXILIARY CONTACT KIT, FOR ROTARY SWITCH, FOR R FRAME, 1 NO, 3 POLE,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contact Kit - 431920 - Radwell International
Willingboro, NJ, United States
Contact Kit
431920
Contact Kit 431920
AUXILIARY CONTACT KIT, FOR ROTARY SWITCH, FOR R FRAME, 1 NO, 3 POLE,. FREE 2 YEAR RADWELL WARRANTY

AUXILIARY CONTACT KIT, FOR ROTARY SWITCH, FOR R FRAME, 1 NO, 3 POLE,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 431920
Product Name Contact Kit
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-85A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
IEC 9 A Contactor - 100-C09KA400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Solid State Overload/Relay - 18853091 - Radwell International
Specs
Device Technology Solid State
Control Voltage 60 volts
Continuous Current 60 amps
View Details
Motor Starters - 206072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details