FULL VOLTAGE, REVERSING TYPE
IEC D, FRAME 76 MM SIZE
100 AMPERE AT 480 VAC (AC-3) CURRENT RATING
OPEN ENCLOSURE TYPE
IEC CONSTRUCTION STANDARD
24 VDC COIL VOLTAGE
25 KW AT 220/240 V 50/60 HZ 3 PHASE, 51 KW AT 380 V 50/60 HZ 3 PHASE, 55 KW AT 400/415 V 50/60 HZ 3 PHASE, 59 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE POWER RATING/VOLTAGE
SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM
OTE RESET CLASS 10/20/30 OVERLOAD CURRENT RANGE 5 TO 16 AMPERE OVERLOADS
1/3 PHASE
APPLICABLE STANDARD, EN 60947-4-1 IEC 60947-4-1
APPROVAL UL 508, CSA C22.2, CE
E501 MODEL
Eaton Corporation
Done
Datasheet
Description
FULL VOLTAGE, REVERSING TYPE
IEC D, FRAME 76 MM SIZE
100 AMPERE AT 480 VAC (AC-3) CURRENT RATING
OPEN ENCLOSURE TYPE
IEC CONSTRUCTION STANDARD
24 VDC COIL VOLTAGE
25 KW AT 220/240 V 50/60 HZ 3 PHASE, 51 KW AT 380 V 50/60 HZ 3 PHASE, 55 KW AT 400/415 V 50/60 HZ 3 PHASE, 59 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE POWER RATING/VOLTAGE
SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM
OTE RESET CLASS 10/20/30 OVERLOAD CURRENT RANGE 5 TO 16 AMPERE OVERLOADS
1/3 PHASE
APPLICABLE STANDARD, EN 60947-4-1 IEC 60947-4-1
APPROVAL UL 508, CSA C22.2, CE
E501 MODEL
FULL VOLTAGE, REVERSING TYPE
IEC D, FRAME 76 MM SIZE
100 AMPERE AT 480 VAC (AC-3) CURRENT RATING
OPEN ENCLOSURE TYPE
IEC CONSTRUCTION STANDARD
24 VDC COIL VOLTAGE
25 KW AT 220/240 V 50/60 HZ 3 PHASE, 51 KW AT 380 V 50/60 HZ 3 PHASE, 55 KW AT 400/415 V 50/60 HZ 3 PHASE, 59 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE POWER RATING/VOLTAGE
SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REM
OTE RESET CLASS 10/20/30 OVERLOAD CURRENT RANGE 5 TO 16 AMPERE OVERLOADS
1/3 PHASE
APPLICABLE STANDARD, EN 60947-4-1 IEC 60947-4-1
APPROVAL UL 508, CSA C22.2, CE
E501 MODEL
FULL VOLTAGE, REVERSING TYPE
IEC D, FRAME 76 MM SIZE
100 AMPERE AT 480 VAC (AC-3) CURRENT RATING
OPEN ENCLOSURE TYPE
IEC CONSTRUCTION STANDARD
24 VDC COIL VOLTAGE
25 KW AT 220/240 V 50/60 HZ 3 PHASE, 51 KW AT 380 V 50/60 HZ 3 PHASE, 55 KW AT 400/415 V 50/60 HZ 3 PHASE, 59 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE POWER RATING/VOLTAGE
SOLID STATE 3 POLE AMBIENT TEMPERATURE COMPENSATED AUTOMATIC/MANUAL/REMOTE RESET CLASS 10/20/30 OVERLOAD CURRENT RANGE 5 TO 16 AMPERE OVERLOADS