ASCO ASP Series Steel Body NFPA Cylinder Line F1 ASP

Description
The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes the extra long graphite filled cast iron rod bushing and a standard oversize wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of things that make the ASP Series the Superior Steel Body air cylinder line.
Description
The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes the extra long graphite filled cast iron rod bushing and a standard oversize wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of things that make the ASP Series the Superior Steel Body air cylinder line.

Suppliers

Company
Product
Description
Supplier Links
ASP Series Steel Body NFPA Cylinder Line - F1 ASP - ASCO
Florham Park, NJ, USA
ASP Series Steel Body NFPA Cylinder Line
F1 ASP
ASP Series Steel Body NFPA Cylinder Line F1 ASP
The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes the extra long graphite filled cast iron rod bushing and a standard oversize wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of things that make the ASP Series the Superior Steel Body air cylinder line.

The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes the extra long graphite filled cast iron rod bushing and a standard oversize wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of things that make the ASP Series the Superior Steel Body air cylinder line.

Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number F1 ASP
Product Name ASP Series Steel Body NFPA Cylinder Line
Stroke 0.0 to 99 inch (0.0 to 2515 mm)
Operating Pressure 250 psi (176 m H2O)
Bore Size 1.5 to 6 inch (38.1 to 152 mm)
Shaft Diameter 0.6250 to 1.38 inch (15.87 to 34.92 mm)
Operating Temperature -10 to 165 F (-23.33 to 73.89 C)
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-20-20-A-PPS-A - Festo Corporation
Specs
Stroke 0.7874 inch (20 mm)
Rated Load/Force 42.26 lbs (19.17 kg)
Operating Pressure 21.76 to 145 psi (15.31 to 102 m H2O)
View Details
Multi-Act Integrated Motion Actuator - MA1 Heavy Duty Series - Compact Automation
Specs
Stroke 2 to 12 inch (50.8 to 305 mm)
Rated Load/Force 440 lbs (200 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Pneumatic Linear Actuators - ARTEC® Stainless Steel ISO & Round Rod Air Cylinders - SERIES X - ISO 21287 STAINLESS STEEL COMPACT ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.3937 to 1.97 inch (10 to 50 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.7874 to 7.87 inch (20 to 200 mm)
View Details