ASCO ISO 6432 Series Metric Mini Cylinder Line SS

Description
Multitude of standard stroke lengths Single and Double Acting Single and Double Rod Self-lubricating rod bushing with a low coefficient of friction for smooth actuation. Standard Options Include: Magnetic Piston Adjustable Cushions Bumpers All Stainless Steel Construction High Temperature Seals
Description
Multitude of standard stroke lengths Single and Double Acting Single and Double Rod Self-lubricating rod bushing with a low coefficient of friction for smooth actuation. Standard Options Include: Magnetic Piston Adjustable Cushions Bumpers All Stainless Steel Construction High Temperature Seals

Suppliers

Company
Product
Description
Supplier Links
ISO 6432 Series Metric Mini Cylinder Line - SS - ASCO
Florham Park, NJ, USA
ISO 6432 Series Metric Mini Cylinder Line
SS
ISO 6432 Series Metric Mini Cylinder Line SS
Multitude of standard stroke lengths Single and Double Acting Single and Double Rod Self-lubricating rod bushing with a low coefficient of friction for smooth actuation. Standard Options Include: Magnetic Piston Adjustable Cushions Bumpers All Stainless Steel Construction High Temperature Seals
  • Multitude of standard stroke lengths
  • Single and Double Acting
  • Single and Double Rod
  • Self-lubricating rod bushing with a low coefficient of friction for smooth actuation.
  • Standard Options Include:
  • Magnetic Piston
  • Adjustable Cushions
  • Bumpers
  • All Stainless Steel Construction
  • High Temperature Seals
Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number SS
Product Name ISO 6432 Series Metric Mini Cylinder Line
Stroke 0.3937 to 19.69 inch (10 to 500 mm)
Rated Load/Force 398 lbs (180 kg)
Operating Pressure 150 psi (106 m H2O)
Bore Size 0.3150 to 2.48 inch (8 to 63 mm)
Shaft Diameter 0.1575 to 0.7087 inch (4 to 18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Rod Cylinders - 60412 - Jergens, Inc.
Specs
Stroke 0.3100 inch (7.87 mm)
Rated Load/Force 9850 lbs (4467 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Compact air cylinder - ADN-25-30-A-PPS-A - Festo Corporation
Specs
Stroke 1.18 inch (30 mm)
Rated Load/Force 66.32 lbs (30.08 kg)
Operating Pressure 21.76 to 145 psi (15.31 to 102 m H2O)
View Details
Multi-Act Integrated Motion Actuator - MAO Miniature Series - Compact Automation
Specs
Stroke 1 to 4 inch (25.4 to 102 mm)
Rated Load/Force 100 lbs (45.35 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details
Customized Pneumatic Cylinders -  - Bansbach Easylift®
Specs
Stroke 7.87 inch (200 mm)
Rated Load/Force 243 lbs (110 kg)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
View Details