The A Series is an aluminum NFPA Interchangeable cylinder line that is designed and built to excel in the most demanding applications. The A Series encompasses many value-added features such as an extra long graphite filled cast iron rod bushing and a standard oversized wear band that is located on the rear of the piston. Additionally, the A Series includes the well-proven "T" Seal piston seal configuration made from carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of the features that make the A Series the Superior NFPA Interchangeable air cylinder line.
| ASCO | ASCO | |
|---|---|---|
| Product Category | Air Cylinders | Air Cylinders |
| Product Number | P1 A | P1 A |
| Product Name | A Series Aluminum NFPA Interchangeable Cylinder Line | Large Bore A Series NFPA Interchangeable Cylinder Line |
| Stroke | 0.0 to 99 inch (0.0 to 2515 mm) | 0.0 to 99 inch (0.0 to 2515 mm) |
| Operating Pressure | 250 psi (176 m H2O) | 250 psi (176 m H2O) |
| Bore Size | 1.5 to 6 inch (38.1 to 152 mm) | 8 to 14 inch (203 to 356 mm) |
| Shaft Diameter | 0.6250 to 1.75 inch (15.87 to 44.45 mm) | 1.38 to 2.5 inch (34.92 to 63.5 mm) |
| Operating Temperature | -10 to 165 F (-23.33 to 73.89 C) | -10 to 165 F (-23.33 to 73.89 C) |