ASCO ASP Series Steel Body NFPA Cylinder Line F2 ASP

Description
The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes the extra long graphite filled cast iron rod bushing and a standard oversize wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of things that make the ASP Series the Superior Steel Body air cylinder line.
Description
The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes the extra long graphite filled cast iron rod bushing and a standard oversize wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of things that make the ASP Series the Superior Steel Body air cylinder line.

Suppliers

Company
Product
Description
Supplier Links
ASP Series Steel Body NFPA Cylinder Line - F2 ASP - ASCO
Florham Park, NJ, USA
ASP Series Steel Body NFPA Cylinder Line
F2 ASP
ASP Series Steel Body NFPA Cylinder Line F2 ASP
The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes the extra long graphite filled cast iron rod bushing and a standard oversize wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of things that make the ASP Series the Superior Steel Body air cylinder line.

The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes the extra long graphite filled cast iron rod bushing and a standard oversize wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of things that make the ASP Series the Superior Steel Body air cylinder line.

Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number F2 ASP
Product Name ASP Series Steel Body NFPA Cylinder Line
Stroke 0.0 to 99 inch (0.0 to 2515 mm)
Operating Pressure 250 psi (176 m H2O)
Bore Size 1.5 to 6 inch (38.1 to 152 mm)
Shaft Diameter 0.6250 to 1.38 inch (15.87 to 34.92 mm)
Operating Temperature -10 to 165 F (-23.33 to 73.89 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - ARTEC® ISO & UNITOP Rod Air Cylinders - SERIES A - UNITOP COMPACT ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.1969 to 15.75 inch (5 to 400 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.4724 to 3.94 inch (12 to 100 mm)
View Details
Compact air cylinder - ADN-2
Specs
Stroke 1.5 inch (38.1 mm)
Rated Load/Force 265 lbs (120 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Pneumatic Piston Rod Cylinders - 1215736 - RS Components, Ltd.
Specs
Stroke 0.9843 inch (25 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.9843 inch (25 mm)
View Details