The durable design of our Hole Punch Cylinder enables you to punch millions of maintenance-free holes. The Numatics Actuator Group Hole Punch Cylinder is perfect for punching holes in LLDPE (Linear Density Polyethylene) film. The ability to replace the punch is an integral part of the design. The punches are replaceable without having to replace the cylinder. Our razor sharp plastic punches are self-sharpening and are able to significantly outlast conventional steel punches in most applications.
| ASCO | |
|---|---|
| Product Category | Air Cylinders |
| Product Number | M12265-00I |
| Product Name | M Series Hole Punch Cylinder |
| Stroke | 0.5000 inch (12.7 mm) |
| Operating Pressure | 250 psi (176 m H2O) |
| Bore Size | 0.7500 inch (19.05 mm) |
| Shaft Diameter | 0.2500 inch (6.35 mm) |
| Operating Temperature | -10 to 165 F (-23.33 to 73.89 C) |