ASCO Large Bore A Series NFPA Interchangeable Cylinder Line E3 A

Description
Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support. The material offers an excellent bearing surface with hard chrome plated piston rod. A graphite filled cast iron rod bushing is standard on 8" bore. The carboxilated nitrile with Teflon compound is used in the rod seal. The lip seal design insures proper sealing and long life for no lube added service. Rod wiper construction is a highly durable polyurethane. The bushing retainer allows cartridge removal without disassembly. Tie rods are 100,000 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement. Piston seals are carboxilated nitrile with Teflon compound for no lube added service. The extra wide wear bard is provided to support maximum loading. The solid aluminum alloy piston is strong and lightweight. A nylon insert nut is used to attach the piston to the rod. (Nut is not standard on 8" bore). The floating cushion design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.
Description
Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support. The material offers an excellent bearing surface with hard chrome plated piston rod. A graphite filled cast iron rod bushing is standard on 8" bore. The carboxilated nitrile with Teflon compound is used in the rod seal. The lip seal design insures proper sealing and long life for no lube added service. Rod wiper construction is a highly durable polyurethane. The bushing retainer allows cartridge removal without disassembly. Tie rods are 100,000 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement. Piston seals are carboxilated nitrile with Teflon compound for no lube added service. The extra wide wear bard is provided to support maximum loading. The solid aluminum alloy piston is strong and lightweight. A nylon insert nut is used to attach the piston to the rod. (Nut is not standard on 8" bore). The floating cushion design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.

Suppliers

Company
Product
Description
Supplier Links
Large Bore A Series NFPA Interchangeable Cylinder Line - E3 A - ASCO
Florham Park, NJ, USA
Large Bore A Series NFPA Interchangeable Cylinder Line
E3 A
Large Bore A Series NFPA Interchangeable Cylinder Line E3 A
Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support. The material offers an excellent bearing surface with hard chrome plated piston rod. A graphite filled cast iron rod bushing is standard on 8" bore. The carboxilated nitrile with Teflon compound is used in the rod seal. The lip seal design insures proper sealing and long life for no lube added service. Rod wiper construction is a highly durable polyurethane. The bushing retainer allows cartridge removal without disassembly. Tie rods are 100,000 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement. Piston seals are carboxilated nitrile with Teflon compound for no lube added service. The extra wide wear bard is provided to support maximum loading. The solid aluminum alloy piston is strong and lightweight. A nylon insert nut is used to attach the piston to the rod. (Nut is not standard on 8" bore). The floating cushion design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.
  • Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway.
  • The longer bronze rod bushing provides a maximum load bearing support. The material offers an excellent bearing surface with hard chrome plated piston rod. A graphite filled cast iron rod bushing is standard on 8" bore.
  • The carboxilated nitrile with Teflon compound is used in the rod seal. The lip seal design insures proper sealing and long life for no lube added service.
  • Rod wiper construction is a highly durable polyurethane.
  • The bushing retainer allows cartridge removal without disassembly.
  • Tie rods are 100,000 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement.
  • Piston seals are carboxilated nitrile with Teflon compound for no lube added service.
  • The extra wide wear bard is provided to support maximum loading. The solid aluminum alloy piston is strong and lightweight. A nylon insert nut is used to attach the piston to the rod. (Nut is not standard on 8" bore).
  • The floating cushion design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.
Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number E3 A
Product Name Large Bore A Series NFPA Interchangeable Cylinder Line
Stroke 0.0 to 99 inch (0.0 to 2515 mm)
Operating Pressure 250 psi (176 m H2O)
Bore Size 8 to 14 inch (203 to 356 mm)
Shaft Diameter 1.38 to 2.5 inch (34.92 to 63.5 mm)
Operating Temperature -10 to 165 F (-23.33 to 73.89 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - ARTEC® Stainless Steel ISO & Round Rod Air Cylinders - SERIES Z - ISO 6432 STAINLESS STEEL MICRO ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.3937 to 1.97 inch (10 to 50 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.6299 to 1.26 inch (16 to 32 mm)
View Details
Compact air cylinder - ADN-1
Specs
Stroke 0.2500 inch (6.35 mm)
Rated Load/Force 66.32 lbs (30.08 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Pneumatic Piston Rod Cylinders - 1214755 - RS Components, Ltd.
Specs
Stroke 0.5906 inch (15 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.7874 inch (20 mm)
View Details