ASCO A Series Aluminum NFPA Interchangeable Cylinder Line P4 A

Description
The A Series is an aluminum NFPA Interchangeable cylinder line that is designed and built to excel in the most demanding applications. The A Series encompasses many value-added features such as an extra long graphite filled cast iron rod bushing and a standard oversized wear band that is located on the rear of the piston. Additionally, the A Series includes the well-proven "T" Seal piston seal configuration made from carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of the features that make the A Series the Superior NFPA Interchangeable air cylinder line.
Description
The A Series is an aluminum NFPA Interchangeable cylinder line that is designed and built to excel in the most demanding applications. The A Series encompasses many value-added features such as an extra long graphite filled cast iron rod bushing and a standard oversized wear band that is located on the rear of the piston. Additionally, the A Series includes the well-proven "T" Seal piston seal configuration made from carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of the features that make the A Series the Superior NFPA Interchangeable air cylinder line.

Suppliers

Company
Product
Description
Supplier Links
A Series Aluminum NFPA Interchangeable Cylinder Line - P4 A - ASCO
Florham Park, NJ, USA
A Series Aluminum NFPA Interchangeable Cylinder Line
P4 A
A Series Aluminum NFPA Interchangeable Cylinder Line P4 A
The A Series is an aluminum NFPA Interchangeable cylinder line that is designed and built to excel in the most demanding applications. The A Series encompasses many value-added features such as an extra long graphite filled cast iron rod bushing and a standard oversized wear band that is located on the rear of the piston. Additionally, the A Series includes the well-proven "T" Seal piston seal configuration made from carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of the features that make the A Series the Superior NFPA Interchangeable air cylinder line.

The A Series is an aluminum NFPA Interchangeable cylinder line that is designed and built to excel in the most demanding applications. The A Series encompasses many value-added features such as an extra long graphite filled cast iron rod bushing and a standard oversized wear band that is located on the rear of the piston. Additionally, the A Series includes the well-proven "T" Seal piston seal configuration made from carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of the features that make the A Series the Superior NFPA Interchangeable air cylinder line.

Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number P4 A
Product Name A Series Aluminum NFPA Interchangeable Cylinder Line
Stroke 0.0 to 99 inch (0.0 to 2515 mm)
Operating Pressure 250 psi (176 m H2O)
Bore Size 1.5 to 6 inch (38.1 to 152 mm)
Shaft Diameter 0.6250 to 1.75 inch (15.87 to 44.45 mm)
Operating Temperature -10 to 165 F (-23.33 to 73.89 C)
Unlock Full Specs
to access all available technical data

Similar Products

Top Flange Swing Cylinders - 60674 - Jergens, Inc.
Specs
Rated Load/Force 5000 lbs (2268 kg)
Operating Pressure 5000 psi (3519 m H2O)
Mounting Flange
View Details
Compact air cylinder - ADN-1
Specs
Stroke 1.25 inch (31.75 mm)
Rated Load/Force 66.32 lbs (30.08 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Multi-Act Integrated Motion Actuator - MAO Miniature Series - Compact Automation
Specs
Stroke 1 to 4 inch (25.4 to 102 mm)
Rated Load/Force 100 lbs (45.35 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details
Pneumatic Cylinders With Guided Piston Rod -  - Bansbach Easylift®
Specs
Stroke 33.46 inch (850 mm)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter 0.7874 inch (20 mm)
View Details