ASCO E Series Economic Tie-Rod Cylinder Line T2E

Description
The file hard (60RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The cast iron rod bushing provides maximum load bearing support. This graphite filled material offers the best bearing surface with hard chrome plated piston rod. Rod seal and wiper are made from a highly durable material for long-lasting service. High strength steel piston rod has a ground, polished and hard chrome plated surface providing maximum life of bushing and seals. The bushing retainer allows cartridge removal without disassembly. Tie rods are 100,00 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement. The piston seals are a BUNA N compound that provides smoother breakaway. The extra wide wear band is provided to support maximum loading. The solid aluminum alloy piston is strong and lightweight. The tube seals are compression type and reusable. The floating cushion seal design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.
Description
The file hard (60RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The cast iron rod bushing provides maximum load bearing support. This graphite filled material offers the best bearing surface with hard chrome plated piston rod. Rod seal and wiper are made from a highly durable material for long-lasting service. High strength steel piston rod has a ground, polished and hard chrome plated surface providing maximum life of bushing and seals. The bushing retainer allows cartridge removal without disassembly. Tie rods are 100,00 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement. The piston seals are a BUNA N compound that provides smoother breakaway. The extra wide wear band is provided to support maximum loading. The solid aluminum alloy piston is strong and lightweight. The tube seals are compression type and reusable. The floating cushion seal design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.

Suppliers

Company
Product
Description
Supplier Links
E Series Economic Tie-Rod Cylinder Line - T2E - ASCO
Florham Park, NJ, USA
E Series Economic Tie-Rod Cylinder Line
T2E
E Series Economic Tie-Rod Cylinder Line T2E
The file hard (60RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The cast iron rod bushing provides maximum load bearing support. This graphite filled material offers the best bearing surface with hard chrome plated piston rod. Rod seal and wiper are made from a highly durable material for long-lasting service. High strength steel piston rod has a ground, polished and hard chrome plated surface providing maximum life of bushing and seals. The bushing retainer allows cartridge removal without disassembly. Tie rods are 100,00 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement. The piston seals are a BUNA N compound that provides smoother breakaway. The extra wide wear band is provided to support maximum loading. The solid aluminum alloy piston is strong and lightweight. The tube seals are compression type and reusable. The floating cushion seal design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.
  • The file hard (60RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance.
  • Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway.
  • The cast iron rod bushing provides maximum load bearing support. This graphite filled material offers the best bearing surface with hard chrome plated piston rod.
  • Rod seal and wiper are made from a highly durable material for long-lasting service.
  • High strength steel piston rod has a ground, polished and hard chrome plated surface providing maximum life of bushing and seals.
  • The bushing retainer allows cartridge removal without disassembly.
  • Tie rods are 100,00 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement.
  • The piston seals are a BUNA N compound that provides smoother breakaway.
  • The extra wide wear band is provided to support maximum loading.
  • The solid aluminum alloy piston is strong and lightweight.
  • The tube seals are compression type and reusable.
  • The floating cushion seal design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.
Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number T2E
Product Name E Series Economic Tie-Rod Cylinder Line
Stroke 0.0 to 99 inch (0.0 to 2515 mm)
Operating Pressure 250 psi (176 m H2O)
Bore Size 1.25 to 8 inch (31.75 to 203 mm)
Shaft Diameter 0.3750 to 1.5 inch (9.52 to 38.1 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Mount Cylinders - 60482 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 980 lbs (444 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Compact air cylinder - ADN-40-25-A-P-A - Festo Corporation
Specs
Stroke 0.9843 inch (25 mm)
Rated Load/Force 169 lbs (76.87 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Standard Metric Air Cylinders -  - Compact Automation
Specs
Operating Pressure 116 to 435 psi (81.66 to 306 m H2O)
Bore Size 0.3150 to 1.57 inch (8 to 40 mm)
Cylinder Configuration Simple
View Details
Pneumatic Linear Actuators - ARTEC® Compact & Short Stroke Rod Air Cylinders - SERIES T - CARTRIDGE AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.1969 to 0.5906 inch (5 to 15 mm)
Operating Pressure 102 psi (71.45 m H2O)
Bore Size 0.2362 to 0.6299 inch (6 to 16 mm)
View Details