ASCO ISO 6432 Series Metric Mini Cylinder Line OR

Description
Multitude of standard stroke lengths Single and Double Acting Single and Double Rod Self-lubricating rod bushing with a low coefficient of friction for smooth actuation. Standard Options Include: Magnetic Piston Adjustable Cushions Bumpers All Stainless Steel Construction High Temperature Seals
Description
Multitude of standard stroke lengths Single and Double Acting Single and Double Rod Self-lubricating rod bushing with a low coefficient of friction for smooth actuation. Standard Options Include: Magnetic Piston Adjustable Cushions Bumpers All Stainless Steel Construction High Temperature Seals

Suppliers

Company
Product
Description
Supplier Links
ISO 6432 Series Metric Mini Cylinder Line - OR - ASCO
Florham Park, NJ, USA
ISO 6432 Series Metric Mini Cylinder Line
OR
ISO 6432 Series Metric Mini Cylinder Line OR
Multitude of standard stroke lengths Single and Double Acting Single and Double Rod Self-lubricating rod bushing with a low coefficient of friction for smooth actuation. Standard Options Include: Magnetic Piston Adjustable Cushions Bumpers All Stainless Steel Construction High Temperature Seals
  • Multitude of standard stroke lengths
  • Single and Double Acting
  • Single and Double Rod
  • Self-lubricating rod bushing with a low coefficient of friction for smooth actuation.
  • Standard Options Include:
  • Magnetic Piston
  • Adjustable Cushions
  • Bumpers
  • All Stainless Steel Construction
  • High Temperature Seals
Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number OR
Product Name ISO 6432 Series Metric Mini Cylinder Line
Stroke 0.9843 to 19.69 inch (25 to 500 mm)
Rated Load/Force 398 lbs (180 kg)
Operating Pressure 150 psi (106 m H2O)
Bore Size 0.3150 to 2.48 inch (8 to 63 mm)
Shaft Diameter 0.1575 to 0.7087 inch (4 to 18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GRC Guide Rod Cylinders -  - Compact Automation
Compact Automation
Specs
Stroke 2 to 8 inch (50.8 to 203 mm)
Bore Size 0.5000 to 2.5 inch (12.7 to 63.5 mm)
Operating Temperature -20 to 180 F (-28.89 to 82.22 C)
View Details
Pneumatic Linear Actuators - ARTEC® Round Rod Air Cylinders - SERIES I - ROUND ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.9843 to 39.37 inch (25 to 1000 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 1.26 to 2.48 inch (32 to 63 mm)
View Details
1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Compact air cylinder - ADN-2 1/2
Specs
Stroke 3 inch (76.2 mm)
Rated Load/Force 420 lbs (191 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details