| ASCO | |
|---|---|
| Product Category | Air Cylinders |
| Product Number | R1Q |
| Product Name | Tiny Titan Series |
| Stroke | 0.6250 to 10 inch (15.87 to 254 mm) |
| Rated Load/Force | 149 lbs (67.57 kg) |
| Operating Pressure | 150 psi (106 m H2O) |
| Bore Size | 0.7500 to 1.12 inch (19.05 to 28.57 mm) |
| Shaft Diameter | 0.2500 to 0.3750 inch (6.35 to 9.52 mm) |