ASCO ISO 6432 Series Metric Mini Cylinder Line SK

Description
Multitude of standard stroke lengths Single and Double Acting Single and Double Rod Self-lubricating rod bushing with a low coefficient of friction for smooth actuation. Standard Options Include: Magnetic Piston Adjustable Cushions Bumpers All Stainless Steel Construction High Temperature Seals
Description
Multitude of standard stroke lengths Single and Double Acting Single and Double Rod Self-lubricating rod bushing with a low coefficient of friction for smooth actuation. Standard Options Include: Magnetic Piston Adjustable Cushions Bumpers All Stainless Steel Construction High Temperature Seals

Suppliers

Company
Product
Description
Supplier Links
ISO 6432 Series Metric Mini Cylinder Line - SK - ASCO
Florham Park, NJ, USA
ISO 6432 Series Metric Mini Cylinder Line
SK
ISO 6432 Series Metric Mini Cylinder Line SK
Multitude of standard stroke lengths Single and Double Acting Single and Double Rod Self-lubricating rod bushing with a low coefficient of friction for smooth actuation. Standard Options Include: Magnetic Piston Adjustable Cushions Bumpers All Stainless Steel Construction High Temperature Seals
  • Multitude of standard stroke lengths
  • Single and Double Acting
  • Single and Double Rod
  • Self-lubricating rod bushing with a low coefficient of friction for smooth actuation.
  • Standard Options Include:
  • Magnetic Piston
  • Adjustable Cushions
  • Bumpers
  • All Stainless Steel Construction
  • High Temperature Seals
Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number SK
Product Name ISO 6432 Series Metric Mini Cylinder Line
Stroke 0.3937 to 19.69 inch (10 to 500 mm)
Rated Load/Force 394 lbs (179 kg)
Operating Pressure 150 psi (106 m H2O)
Bore Size 0.3150 to 2.48 inch (8 to 63 mm)
Shaft Diameter 0.1575 to 0.7087 inch (4 to 18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Piston Rod Cylinders - 1215229 - RS Components, Ltd.
Specs
Stroke 3.15 inch (80 mm)
Operating Pressure 174 psi (122 m H2O)
Bore Size 3.15 inch (80 mm)
View Details
Pneumatic Linear Units -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 11.81 inch (300 mm)
Rated Load/Force 135 lbs (61.17 kg)
Shaft Diameter 1.57 inch (40 mm)
View Details
Multi-Act Integrated Motion Actuator - MAO Miniature Series - Compact Automation
Specs
Stroke 1 to 4 inch (25.4 to 102 mm)
Rated Load/Force 100 lbs (45.35 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details
1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details