ASCO Large Bore A Series NFPA Interchangeable Cylinder Line U3 A

Description
Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support. The material offers an excellent bearing surface with hard chrome plated piston rod. A graphite filled cast iron rod bushing is standard on 8" bore. The carboxilated nitrile with Teflon compound is used in the rod seal. The lip seal design insures proper sealing and long life for no lube added service. Rod wiper construction is a highly durable polyurethane. The bushing retainer allows cartridge removal without disassembly. Tie rods are 100,000 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement. Piston seals are carboxilated nitrile with Teflon compound for no lube added service. The extra wide wear bard is provided to support maximum loading. The solid aluminum alloy piston is strong and lightweight. A nylon insert nut is used to attach the piston to the rod. (Nut is not standard on 8" bore). The floating cushion design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.
Description
Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support. The material offers an excellent bearing surface with hard chrome plated piston rod. A graphite filled cast iron rod bushing is standard on 8" bore. The carboxilated nitrile with Teflon compound is used in the rod seal. The lip seal design insures proper sealing and long life for no lube added service. Rod wiper construction is a highly durable polyurethane. The bushing retainer allows cartridge removal without disassembly. Tie rods are 100,000 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement. Piston seals are carboxilated nitrile with Teflon compound for no lube added service. The extra wide wear bard is provided to support maximum loading. The solid aluminum alloy piston is strong and lightweight. A nylon insert nut is used to attach the piston to the rod. (Nut is not standard on 8" bore). The floating cushion design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.

Suppliers

Company
Product
Description
Supplier Links
Large Bore A Series NFPA Interchangeable Cylinder Line - U3 A - ASCO
Florham Park, NJ, USA
Large Bore A Series NFPA Interchangeable Cylinder Line
U3 A
Large Bore A Series NFPA Interchangeable Cylinder Line U3 A
Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support. The material offers an excellent bearing surface with hard chrome plated piston rod. A graphite filled cast iron rod bushing is standard on 8" bore. The carboxilated nitrile with Teflon compound is used in the rod seal. The lip seal design insures proper sealing and long life for no lube added service. Rod wiper construction is a highly durable polyurethane. The bushing retainer allows cartridge removal without disassembly. Tie rods are 100,000 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement. Piston seals are carboxilated nitrile with Teflon compound for no lube added service. The extra wide wear bard is provided to support maximum loading. The solid aluminum alloy piston is strong and lightweight. A nylon insert nut is used to attach the piston to the rod. (Nut is not standard on 8" bore). The floating cushion design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.
  • Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway.
  • The longer bronze rod bushing provides a maximum load bearing support. The material offers an excellent bearing surface with hard chrome plated piston rod. A graphite filled cast iron rod bushing is standard on 8" bore.
  • The carboxilated nitrile with Teflon compound is used in the rod seal. The lip seal design insures proper sealing and long life for no lube added service.
  • Rod wiper construction is a highly durable polyurethane.
  • The bushing retainer allows cartridge removal without disassembly.
  • Tie rods are 100,000 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement.
  • Piston seals are carboxilated nitrile with Teflon compound for no lube added service.
  • The extra wide wear bard is provided to support maximum loading. The solid aluminum alloy piston is strong and lightweight. A nylon insert nut is used to attach the piston to the rod. (Nut is not standard on 8" bore).
  • The floating cushion design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.
Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number U3 A
Product Name Large Bore A Series NFPA Interchangeable Cylinder Line
Stroke 0.0 to 99 inch (0.0 to 2515 mm)
Operating Pressure 250 psi (176 m H2O)
Bore Size 8 to 14 inch (203 to 356 mm)
Shaft Diameter 1.38 to 2.5 inch (34.92 to 63.5 mm)
Operating Temperature -10 to 165 F (-23.33 to 73.89 C)
Unlock Full Specs
to access all available technical data

Similar Products

GC 4000 Series Guided Air Cylinders -  - Compact Automation
Specs
Stroke 0.3937 to 5.91 inch (10 to 150 mm)
Bore Size 0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration Simple
View Details
Pneumatic Linear Actuators - ARTEC® ISO & UNITOP Rod Air Cylinders - SERIES P - ISO 21287 COMPACT ROD AIR CYLINDERS - Branham, W.C. Inc.
Specs
Stroke 0.1969 to 2.36 inch (5 to 60 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.7874 to 4.92 inch (20 to 125 mm)
View Details
1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Compact air cylinder - ADN-80-40-I-P-A - Festo Corporation
Specs
Stroke 1.57 inch (40 mm)
Rated Load/Force 678 lbs (307 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details