ASCO S Series Stainles Steel NFPA Interchangeable Cylinder Line T1 S

Description
The S Series is a stainless steel NFPA Interchangeable pneumatic cylinder line. It is designed and built to perform in the toughest "wash down" applications. The stainless steel construction provides outstanding corrosion resistance while including a multitude of favorable design features. The S Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes an extra long rod bushing and a standard oversized wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a few of the features that make the S Series the Superior Stainless Steel NFPA Interchangeable air cylinder line.
Description
The S Series is a stainless steel NFPA Interchangeable pneumatic cylinder line. It is designed and built to perform in the toughest "wash down" applications. The stainless steel construction provides outstanding corrosion resistance while including a multitude of favorable design features. The S Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes an extra long rod bushing and a standard oversized wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a few of the features that make the S Series the Superior Stainless Steel NFPA Interchangeable air cylinder line.

Suppliers

Company
Product
Description
Supplier Links
S Series Stainles Steel NFPA Interchangeable Cylinder Line - T1 S - ASCO
Florham Park, NJ, USA
S Series Stainles Steel NFPA Interchangeable Cylinder Line
T1 S
S Series Stainles Steel NFPA Interchangeable Cylinder Line T1 S
The S Series is a stainless steel NFPA Interchangeable pneumatic cylinder line. It is designed and built to perform in the toughest "wash down" applications. The stainless steel construction provides outstanding corrosion resistance while including a multitude of favorable design features. The S Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes an extra long rod bushing and a standard oversized wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a few of the features that make the S Series the Superior Stainless Steel NFPA Interchangeable air cylinder line.

The S Series is a stainless steel NFPA Interchangeable pneumatic cylinder line. It is designed and built to perform in the toughest "wash down" applications. The stainless steel construction provides outstanding corrosion resistance while including a multitude of favorable design features. The S Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes an extra long rod bushing and a standard oversized wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a few of the features that make the S Series the Superior Stainless Steel NFPA Interchangeable air cylinder line.

Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number T1 S
Product Name S Series Stainles Steel NFPA Interchangeable Cylinder Line
Stroke 0.0 to 99 inch (0.0 to 2515 mm)
Operating Pressure 150 psi (106 m H2O)
Bore Size 1.5 to 8 inch (38.1 to 203 mm)
Shaft Diameter 0.6250 to 1.75 inch (15.87 to 44.45 mm)
Operating Temperature -10 to 165 F (-23.33 to 73.89 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single Acting Cylinders - 60301 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 1320 lbs (599 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
Multi-Act Integrated Motion Actuator - MA1 Heavy Duty Series - Compact Automation
Specs
Stroke 2 to 12 inch (50.8 to 305 mm)
Rated Load/Force 440 lbs (200 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details
Pneumatic Linear Actuators - ARTEC® Compact & Short Stroke Rod Air Cylinders - SERIES F - SHORT STROKE ROD AIR CYLINDERS - Branham, W.C. Inc.
Specs
Stroke 0.1969 to 1.97 inch (5 to 50 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.4724 to 3.94 inch (12 to 100 mm)
View Details
Pneumatic Piston Rod Cylinders - 1214761 - RS Components, Ltd.
Specs
Stroke 7.87 inch (200 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.7874 inch (20 mm)
View Details