ASCO Universal Series Metric Compact Interchangeable Cylinder Line UGD

Description
The Universal Series is a compact, extruded aluminum body air cylinder line that that is designed to meet all your international compact cylinder requirements. The Universal Series minimizes overall space requirements through enabling precise, direct mounting in the smallest amount of space possible. The Universal Series includes a multitude of value-added standard design features, i.e., hard anodized extruded aluminum tubing, hard chrome plated stainless steel piston rods, an extra lond Duralon® rod bushing, etc. These are just a sample of things that make the Universal Series the Superior Interchangeable metric, compact air cylinder line.
Description
The Universal Series is a compact, extruded aluminum body air cylinder line that that is designed to meet all your international compact cylinder requirements. The Universal Series minimizes overall space requirements through enabling precise, direct mounting in the smallest amount of space possible. The Universal Series includes a multitude of value-added standard design features, i.e., hard anodized extruded aluminum tubing, hard chrome plated stainless steel piston rods, an extra lond Duralon® rod bushing, etc. These are just a sample of things that make the Universal Series the Superior Interchangeable metric, compact air cylinder line.

Suppliers

Company
Product
Description
Supplier Links
Universal Series Metric Compact Interchangeable Cylinder Line - UGD - ASCO
Florham Park, NJ, USA
Universal Series Metric Compact Interchangeable Cylinder Line
UGD
Universal Series Metric Compact Interchangeable Cylinder Line UGD
The Universal Series is a compact, extruded aluminum body air cylinder line that that is designed to meet all your international compact cylinder requirements. The Universal Series minimizes overall space requirements through enabling precise, direct mounting in the smallest amount of space possible. The Universal Series includes a multitude of value-added standard design features, i.e., hard anodized extruded aluminum tubing, hard chrome plated stainless steel piston rods, an extra lond Duralon® rod bushing, etc. These are just a sample of things that make the Universal Series the Superior Interchangeable metric, compact air cylinder line.

The Universal Series is a compact, extruded aluminum body air cylinder line that that is designed to meet all your international compact cylinder requirements. The Universal Series minimizes overall space requirements through enabling precise, direct mounting in the smallest amount of space possible. The Universal Series includes a multitude of value-added standard design features, i.e., hard anodized extruded aluminum tubing, hard chrome plated stainless steel piston rods, an extra lond Duralon® rod bushing, etc. These are just a sample of things that make the Universal Series the Superior Interchangeable metric, compact air cylinder line.

Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number UGD
Product Name Universal Series Metric Compact Interchangeable Cylinder Line
Stroke 0.1969 to 11.81 inch (5 to 300 mm)
Operating Pressure 150 psi (106 m H2O)
Bore Size 0.4724 to 6.3 inch (12 to 160 mm)
Shaft Diameter 0.2362 to 1.57 inch (6 to 40 mm)
Operating Temperature -10 to 165 F (-23.33 to 73.89 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Piston Rod Cylinders - 1215193 - RS Components, Ltd.
Specs
Stroke 7.87 inch (200 mm)
Operating Pressure 174 psi (122 m H2O)
Bore Size 2.48 inch (63 mm)
View Details
GC 3000 Series Guided Air Cylinders -  - Compact Automation
Specs
Stroke 0.3937 to 5.91 inch (10 to 150 mm)
Bore Size 0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration Simple
View Details
Pneumatic Linear Actuators - OVLPRO® Low Profile Rod Air Cylinders - OVLPRO® 44mm Bore -  - Branham, W.C. Inc.
Specs
Stroke 1 to 12 inch (25.4 to 305 mm)
Operating Pressure 200 psi (141 m H2O)
Bore Size 1.73 inch (44 mm)
View Details