ASCO Tiny Titan Series F2O

Description
The quad ring rod seal and teflon wiper design provides proper sealing and long life. Tube end seals are compression type and reusable. The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and excellent abrasion resistance. Dovetail groove in the tube accommodates patented Numatics "World" switch. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway.
Description
The quad ring rod seal and teflon wiper design provides proper sealing and long life. Tube end seals are compression type and reusable. The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and excellent abrasion resistance. Dovetail groove in the tube accommodates patented Numatics "World" switch. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway.

Suppliers

Company
Product
Description
Supplier Links
Tiny Titan Series - F2O - ASCO
Florham Park, NJ, USA
Tiny Titan Series
F2O
Tiny Titan Series F2O
The quad ring rod seal and teflon wiper design provides proper sealing and long life. Tube end seals are compression type and reusable. The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and excellent abrasion resistance. Dovetail groove in the tube accommodates patented Numatics "World" switch. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway.
  • The quad ring rod seal and teflon wiper design provides proper sealing and long life.
  • Tube end seals are compression type and reusable.
  • The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and excellent abrasion resistance.
  • Dovetail groove in the tube accommodates patented Numatics "World" switch.
  • Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway.
Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number F2O
Product Name Tiny Titan Series
Stroke 0.0 to 10 inch (0.0 to 254 mm)
Rated Load/Force 149 lbs (67.57 kg)
Operating Pressure 150 psi (106 m H2O)
Bore Size 0.7500 to 1.12 inch (19.05 to 28.57 mm)
Shaft Diameter 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-1
Specs
Stroke 1.5 inch (38.1 mm)
Rated Load/Force 66.32 lbs (30.08 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Pneumatic Piston Rod Cylinders - 1214710 - RS Components, Ltd.
Specs
Stroke 3.94 inch (100 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.6299 inch (16 mm)
View Details
Customized Pneumatic Cylinders -  - Bansbach Easylift®
Specs
Stroke 7.87 inch (200 mm)
Rated Load/Force 243 lbs (110 kg)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details