ASCO Tiny Titan Series S8Q

Description
The quad ring rod seal and teflon wiper design provides proper sealing and long life. Tube end seals are compression type and reusable. The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and excellent abrasion resistance. Dovetail groove in the tube accommodates patented Numatics "World" switch. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway.
Description
The quad ring rod seal and teflon wiper design provides proper sealing and long life. Tube end seals are compression type and reusable. The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and excellent abrasion resistance. Dovetail groove in the tube accommodates patented Numatics "World" switch. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway.

Suppliers

Company
Product
Description
Supplier Links
Tiny Titan Series - S8Q - ASCO
Florham Park, NJ, USA
Tiny Titan Series
S8Q
Tiny Titan Series S8Q
The quad ring rod seal and teflon wiper design provides proper sealing and long life. Tube end seals are compression type and reusable. The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and excellent abrasion resistance. Dovetail groove in the tube accommodates patented Numatics "World" switch. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway.
  • The quad ring rod seal and teflon wiper design provides proper sealing and long life.
  • Tube end seals are compression type and reusable.
  • The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and excellent abrasion resistance.
  • Dovetail groove in the tube accommodates patented Numatics "World" switch.
  • Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway.
Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number S8Q
Product Name Tiny Titan Series
Stroke 0.6250 to 10 inch (15.87 to 254 mm)
Rated Load/Force 149 lbs (67.57 kg)
Operating Pressure 150 psi (106 m H2O)
Bore Size 0.7500 to 1.12 inch (19.05 to 28.57 mm)
Shaft Diameter 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Mount Cylinders - 60481 - Jergens, Inc.
Specs
Stroke 0.1875 inch (4.76 mm)
Rated Load/Force 465 lbs (211 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Compact air cylinder - ADN-20-40-I-P-A - Festo Corporation
Specs
Stroke 1.57 inch (40 mm)
Rated Load/Force 42.26 lbs (19.17 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Multi-Act Integrated Motion Actuator - MAO Miniature Series - Compact Automation
Specs
Stroke 1 to 4 inch (25.4 to 102 mm)
Rated Load/Force 100 lbs (45.35 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details
Compact Pneumatic Cylinders -  - Bansbach Easylift®
Specs
Stroke 0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure 87.02 psi (61.24 m H2O)
Shaft Diameter 1.18 to 1.97 inch (30 to 50 mm)
View Details