ASCO Universal Series Metric Compact Interchangeable Cylinder Line UND

Description
The Universal Series is a compact, extruded aluminum body air cylinder line that that is designed to meet all your international compact cylinder requirements. The Universal Series minimizes overall space requirements through enabling precise, direct mounting in the smallest amount of space possible. The Universal Series includes a multitude of value-added standard design features, i.e., hard anodized extruded aluminum tubing, hard chrome plated stainless steel piston rods, an extra lond Duralon® rod bushing, etc. These are just a sample of things that make the Universal Series the Superior Interchangeable metric, compact air cylinder line.
Description
The Universal Series is a compact, extruded aluminum body air cylinder line that that is designed to meet all your international compact cylinder requirements. The Universal Series minimizes overall space requirements through enabling precise, direct mounting in the smallest amount of space possible. The Universal Series includes a multitude of value-added standard design features, i.e., hard anodized extruded aluminum tubing, hard chrome plated stainless steel piston rods, an extra lond Duralon® rod bushing, etc. These are just a sample of things that make the Universal Series the Superior Interchangeable metric, compact air cylinder line.

Suppliers

Company
Product
Description
Supplier Links
Universal Series Metric Compact Interchangeable Cylinder Line - UND - ASCO
Florham Park, NJ, USA
Universal Series Metric Compact Interchangeable Cylinder Line
UND
Universal Series Metric Compact Interchangeable Cylinder Line UND
The Universal Series is a compact, extruded aluminum body air cylinder line that that is designed to meet all your international compact cylinder requirements. The Universal Series minimizes overall space requirements through enabling precise, direct mounting in the smallest amount of space possible. The Universal Series includes a multitude of value-added standard design features, i.e., hard anodized extruded aluminum tubing, hard chrome plated stainless steel piston rods, an extra lond Duralon® rod bushing, etc. These are just a sample of things that make the Universal Series the Superior Interchangeable metric, compact air cylinder line.

The Universal Series is a compact, extruded aluminum body air cylinder line that that is designed to meet all your international compact cylinder requirements. The Universal Series minimizes overall space requirements through enabling precise, direct mounting in the smallest amount of space possible. The Universal Series includes a multitude of value-added standard design features, i.e., hard anodized extruded aluminum tubing, hard chrome plated stainless steel piston rods, an extra lond Duralon® rod bushing, etc. These are just a sample of things that make the Universal Series the Superior Interchangeable metric, compact air cylinder line.

Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number UND
Product Name Universal Series Metric Compact Interchangeable Cylinder Line
Stroke 0.1969 to 11.81 inch (5 to 300 mm)
Operating Pressure 150 psi (106 m H2O)
Bore Size 0.4724 to 6.3 inch (12 to 160 mm)
Shaft Diameter 0.2362 to 1.57 inch (6 to 40 mm)
Operating Temperature -10 to 165 F (-23.33 to 73.89 C)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Mount Cylinders - 60482 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 980 lbs (444 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Compact air cylinder - ADN-40-60-A-PPS-A - Festo Corporation
Specs
Stroke 2.36 inch (60 mm)
Rated Load/Force 169 lbs (76.87 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Pneumatic Linear Actuators - ARTEC® Stainless Steel ISO & Round Rod Air Cylinders - SERIES V - STAINLESS STEEL ROUND ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.9843 to 19.69 inch (25 to 500 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 1.26 to 2.48 inch (32 to 63 mm)
View Details