ASCO Delrin® M Series Round Line, Non-Repairable Cylinder Line 1500

Description
Delrin® Corrosion Resistant Cylinders Features Delrin® head, cap and piston provide excellent corrosion resistance in wash down environments where cylinders are exposed to moisture and certain solvents.* Stainless steel rod and tube complete the corrosion resistance package and provide long life. Corrosion resistant cylinders are offered in three standard bore sizes: 3/4", 1-1/16" and 1-1/2" with both nose and rear pivot mounts. 100 PSI Pressure Rating 32° F to 160° F Temperature Rating
Description
Delrin® Corrosion Resistant Cylinders Features Delrin® head, cap and piston provide excellent corrosion resistance in wash down environments where cylinders are exposed to moisture and certain solvents.* Stainless steel rod and tube complete the corrosion resistance package and provide long life. Corrosion resistant cylinders are offered in three standard bore sizes: 3/4", 1-1/16" and 1-1/2" with both nose and rear pivot mounts. 100 PSI Pressure Rating 32° F to 160° F Temperature Rating

Suppliers

Company
Product
Description
Supplier Links
Delrin® M Series Round Line, Non-Repairable Cylinder Line - 1500 - ASCO
Florham Park, NJ, USA
Delrin® M Series Round Line, Non-Repairable Cylinder Line
1500
Delrin® M Series Round Line, Non-Repairable Cylinder Line 1500
Delrin® Corrosion Resistant Cylinders Features Delrin® head, cap and piston provide excellent corrosion resistance in wash down environments where cylinders are exposed to moisture and certain solvents.* Stainless steel rod and tube complete the corrosion resistance package and provide long life. Corrosion resistant cylinders are offered in three standard bore sizes: 3/4", 1-1/16" and 1-1/2" with both nose and rear pivot mounts. 100 PSI Pressure Rating 32° F to 160° F Temperature Rating

Delrin® Corrosion Resistant Cylinders

Features

  • Delrin® head, cap and piston provide excellent corrosion resistance in wash down environments where cylinders are exposed to moisture and certain solvents.*
  • Stainless steel rod and tube complete the corrosion resistance package and provide long life.
  • Corrosion resistant cylinders are offered in three standard bore sizes: 3/4", 1-1/16" and 1-1/2" with both nose and rear pivot mounts.
  • 100 PSI Pressure Rating
  • 32° F to 160° F Temperature Rating
Supplier's Site
M Series Round Line, Non-Repairable Cylinder Line - 1500 - ASCO
Florham Park, NJ, USA
M Series Round Line, Non-Repairable Cylinder Line
1500
M Series Round Line, Non-Repairable Cylinder Line 1500
The M Series is a stainless steel body air cylinder line that is the perfect solution for tight design budgets. This cylinder is reliable and is designed and built to maximize performance. It will exceed all of your light-duty cylinder application requirements. The M Series comes standard with a multitude of value-added features such as stainless steel piston rods, roll-formed threads at both ends of the piston rod, and pre-lubed for non-lube added service. Furthermore, Numatics Actuator Group has the design capabilities to customize a product for your specific application. These are just a sample of things tthat make the M Series the Superior Interchangeable round body air cylinder line.

The M Series is a stainless steel body air cylinder line that is the perfect solution for tight design budgets. This cylinder is reliable and is designed and built to maximize performance. It will exceed all of your light-duty cylinder application requirements. The M Series comes standard with a multitude of value-added features such as stainless steel piston rods, roll-formed threads at both ends of the piston rod, and pre-lubed for non-lube added service. Furthermore, Numatics Actuator Group has the design capabilities to customize a product for your specific application. These are just a sample of things tthat make the M Series the Superior Interchangeable round body air cylinder line.

Supplier's Site

Technical Specifications

  ASCO ASCO
Product Category Air Cylinders Air Cylinders
Product Number 1500 1500
Product Name Delrin® M Series Round Line, Non-Repairable Cylinder Line M Series Round Line, Non-Repairable Cylinder Line
Stroke 0.0 to 32 inch (0.0 to 813 mm) 0.0 to 32 inch (0.0 to 813 mm)
Operating Pressure 100 psi (70.38 m H2O) 250 psi (176 m H2O)
Bore Size 1.5 inch (38.1 mm) 1.5 inch (38.1 mm)
Shaft Diameter 0.4380 inch (11.13 mm) 0.4380 inch (11.13 mm)
Operating Temperature 32 to 160 F (0.0 to 71.11 C) -10 to 165 F (-23.33 to 73.89 C)
Unlock Full Specs
to access all available technical data

Similar Products

GC 4000 Series Guided Air Cylinders -  - Compact Automation
Specs
Stroke 0.3937 to 5.91 inch (10 to 150 mm)
Bore Size 0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration Simple
View Details
Compact Pneumatic Cylinders -  - Bansbach Easylift®
Specs
Stroke 0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure 87.02 psi (61.24 m H2O)
Shaft Diameter 1.18 to 1.97 inch (30 to 50 mm)
View Details
Pneumatic Linear Actuators - OVLPRO® Low Profile Rod Air Cylinders - OVLPRO® 44mm Bore -  - Branham, W.C. Inc.
Specs
Stroke 1 to 12 inch (25.4 to 305 mm)
Operating Pressure 200 psi (141 m H2O)
Bore Size 1.73 inch (44 mm)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details