ASCO ISO 6432 Series Metric Mini Cylinder Line SM

Description
Multitude of standard stroke lengths Single and Double Acting Single and Double Rod Self-lubricating rod bushing with a low coefficient of friction for smooth actuation. Standard Options Include: Magnetic Piston Adjustable Cushions Bumpers All Stainless Steel Construction High Temperature Seals
Description
Multitude of standard stroke lengths Single and Double Acting Single and Double Rod Self-lubricating rod bushing with a low coefficient of friction for smooth actuation. Standard Options Include: Magnetic Piston Adjustable Cushions Bumpers All Stainless Steel Construction High Temperature Seals

Suppliers

Company
Product
Description
Supplier Links
ISO 6432 Series Metric Mini Cylinder Line - SM - ASCO
Florham Park, NJ, USA
ISO 6432 Series Metric Mini Cylinder Line
SM
ISO 6432 Series Metric Mini Cylinder Line SM
Multitude of standard stroke lengths Single and Double Acting Single and Double Rod Self-lubricating rod bushing with a low coefficient of friction for smooth actuation. Standard Options Include: Magnetic Piston Adjustable Cushions Bumpers All Stainless Steel Construction High Temperature Seals
  • Multitude of standard stroke lengths
  • Single and Double Acting
  • Single and Double Rod
  • Self-lubricating rod bushing with a low coefficient of friction for smooth actuation.
  • Standard Options Include:
  • Magnetic Piston
  • Adjustable Cushions
  • Bumpers
  • All Stainless Steel Construction
  • High Temperature Seals
Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number SM
Product Name ISO 6432 Series Metric Mini Cylinder Line
Stroke 0.3937 to 19.69 inch (10 to 500 mm)
Rated Load/Force 398 lbs (180 kg)
Operating Pressure 150 psi (106 m H2O)
Bore Size 0.3150 to 2.48 inch (8 to 63 mm)
Shaft Diameter 0.1575 to 0.7087 inch (4 to 18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Mount Cylinders - 60485 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 8835 lbs (4007 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Compact air cylinder - ADN-1 1/4
Specs
Stroke 2.5 inch (63.5 mm)
Rated Load/Force 109 lbs (49.24 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Multi-Act Integrated Motion Actuator - MA1 Heavy Duty Series - Compact Automation
Specs
Stroke 2 to 12 inch (50.8 to 305 mm)
Rated Load/Force 440 lbs (200 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details
Pneumatic Linear Units -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 11.81 inch (300 mm)
Rated Load/Force 135 lbs (61.17 kg)
Shaft Diameter 1.57 inch (40 mm)
View Details