ASCO ASP Series Steel Body NFPA Cylinder Line T1 ASP

Description
The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes the extra long graphite filled cast iron rod bushing and a standard oversize wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of things that make the ASP Series the Superior Steel Body air cylinder line.
Description
The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes the extra long graphite filled cast iron rod bushing and a standard oversize wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of things that make the ASP Series the Superior Steel Body air cylinder line.

Suppliers

Company
Product
Description
Supplier Links
ASP Series Steel Body NFPA Cylinder Line - T1 ASP - ASCO
Florham Park, NJ, USA
ASP Series Steel Body NFPA Cylinder Line
T1 ASP
ASP Series Steel Body NFPA Cylinder Line T1 ASP
The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes the extra long graphite filled cast iron rod bushing and a standard oversize wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of things that make the ASP Series the Superior Steel Body air cylinder line.

The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes the extra long graphite filled cast iron rod bushing and a standard oversize wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of things that make the ASP Series the Superior Steel Body air cylinder line.

Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number T1 ASP
Product Name ASP Series Steel Body NFPA Cylinder Line
Stroke 0.0 to 99 inch (0.0 to 2515 mm)
Operating Pressure 250 psi (176 m H2O)
Bore Size 1.5 to 14 inch (38.1 to 356 mm)
Shaft Diameter 0.6250 to 3.5 inch (15.87 to 88.9 mm)
Operating Temperature -10 to 165 F (-23.33 to 73.89 C)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Mount Cylinders - 60483 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Compact air cylinder - ADN-20-30-A-P-A - Festo Corporation
Specs
Stroke 1.18 inch (30 mm)
Rated Load/Force 42.26 lbs (19.17 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
2 suppliers
GRC Guide Rod Cylinders -  - Compact Automation
Compact Automation
Specs
Stroke 2 to 8 inch (50.8 to 203 mm)
Bore Size 0.5000 to 2.5 inch (12.7 to 63.5 mm)
Operating Temperature -20 to 180 F (-28.89 to 82.22 C)
View Details
Customized Pneumatic Cylinders -  - Bansbach Easylift®
Specs
Stroke 7.87 inch (200 mm)
Rated Load/Force 243 lbs (110 kg)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
View Details