ASCO Large Bore A Series NFPA Interchangeable Cylinder Line S1 A

Description
Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support. The material offers an excellent bearing surface with hard chrome plated piston rod. A graphite filled cast iron rod bushing is standard on 8" bore. The carboxilated nitrile with Teflon compound is used in the rod seal. The lip seal design insures proper sealing and long life for no lube added service. Rod wiper construction is a highly durable polyurethane. The bushing retainer allows cartridge removal without disassembly. Tie rods are 100,000 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement. Piston seals are carboxilated nitrile with Teflon compound for no lube added service. The extra wide wear bard is provided to support maximum loading. The solid aluminum alloy piston is strong and lightweight. A nylon insert nut is used to attach the piston to the rod. (Nut is not standard on 8" bore). The floating cushion design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.
Description
Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support. The material offers an excellent bearing surface with hard chrome plated piston rod. A graphite filled cast iron rod bushing is standard on 8" bore. The carboxilated nitrile with Teflon compound is used in the rod seal. The lip seal design insures proper sealing and long life for no lube added service. Rod wiper construction is a highly durable polyurethane. The bushing retainer allows cartridge removal without disassembly. Tie rods are 100,000 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement. Piston seals are carboxilated nitrile with Teflon compound for no lube added service. The extra wide wear bard is provided to support maximum loading. The solid aluminum alloy piston is strong and lightweight. A nylon insert nut is used to attach the piston to the rod. (Nut is not standard on 8" bore). The floating cushion design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.

Suppliers

Company
Product
Description
Supplier Links
Large Bore A Series NFPA Interchangeable Cylinder Line - S1 A - ASCO
Florham Park, NJ, USA
Large Bore A Series NFPA Interchangeable Cylinder Line
S1 A
Large Bore A Series NFPA Interchangeable Cylinder Line S1 A
Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support. The material offers an excellent bearing surface with hard chrome plated piston rod. A graphite filled cast iron rod bushing is standard on 8" bore. The carboxilated nitrile with Teflon compound is used in the rod seal. The lip seal design insures proper sealing and long life for no lube added service. Rod wiper construction is a highly durable polyurethane. The bushing retainer allows cartridge removal without disassembly. Tie rods are 100,000 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement. Piston seals are carboxilated nitrile with Teflon compound for no lube added service. The extra wide wear bard is provided to support maximum loading. The solid aluminum alloy piston is strong and lightweight. A nylon insert nut is used to attach the piston to the rod. (Nut is not standard on 8" bore). The floating cushion design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.
  • Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway.
  • The longer bronze rod bushing provides a maximum load bearing support. The material offers an excellent bearing surface with hard chrome plated piston rod. A graphite filled cast iron rod bushing is standard on 8" bore.
  • The carboxilated nitrile with Teflon compound is used in the rod seal. The lip seal design insures proper sealing and long life for no lube added service.
  • Rod wiper construction is a highly durable polyurethane.
  • The bushing retainer allows cartridge removal without disassembly.
  • Tie rods are 100,000 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement.
  • Piston seals are carboxilated nitrile with Teflon compound for no lube added service.
  • The extra wide wear bard is provided to support maximum loading. The solid aluminum alloy piston is strong and lightweight. A nylon insert nut is used to attach the piston to the rod. (Nut is not standard on 8" bore).
  • The floating cushion design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.
Supplier's Site
A Series Aluminum NFPA Interchangeable Cylinder Line - S1 A - ASCO
Florham Park, NJ, USA
A Series Aluminum NFPA Interchangeable Cylinder Line
S1 A
A Series Aluminum NFPA Interchangeable Cylinder Line S1 A
The A Series is an aluminum NFPA Interchangeable cylinder line that is designed and built to excel in the most demanding applications. The A Series encompasses many value-added features such as an extra long graphite filled cast iron rod bushing and a standard oversized wear band that is located on the rear of the piston. Additionally, the A Series includes the well-proven "T" Seal piston seal configuration made from carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of the features that make the A Series the Superior NFPA Interchangeable air cylinder line.

The A Series is an aluminum NFPA Interchangeable cylinder line that is designed and built to excel in the most demanding applications. The A Series encompasses many value-added features such as an extra long graphite filled cast iron rod bushing and a standard oversized wear band that is located on the rear of the piston. Additionally, the A Series includes the well-proven "T" Seal piston seal configuration made from carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of the features that make the A Series the Superior NFPA Interchangeable air cylinder line.

Supplier's Site

Technical Specifications

  ASCO ASCO
Product Category Air Cylinders Air Cylinders
Product Number S1 A S1 A
Product Name Large Bore A Series NFPA Interchangeable Cylinder Line A Series Aluminum NFPA Interchangeable Cylinder Line
Stroke 0.0 to 99 inch (0.0 to 2515 mm) 0.0 to 99 inch (0.0 to 2515 mm)
Operating Pressure 250 psi (176 m H2O) 250 psi (176 m H2O)
Bore Size 8 to 14 inch (203 to 356 mm) 1.5 to 6 inch (38.1 to 152 mm)
Shaft Diameter 1.38 to 2.5 inch (34.92 to 63.5 mm) 0.6250 to 1.75 inch (15.87 to 44.45 mm)
Operating Temperature -10 to 165 F (-23.33 to 73.89 C) -10 to 165 F (-23.33 to 73.89 C)
Unlock Full Specs
to access all available technical data

Similar Products

GC 4000 Series Guided Air Cylinders -  - Compact Automation
Specs
Stroke 0.3937 to 5.91 inch (10 to 150 mm)
Bore Size 0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration Simple
View Details
Compact air cylinder - ADN-40-80-I-PPS-A - Festo Corporation
Specs
Stroke 3.15 inch (80 mm)
Rated Load/Force 169 lbs (76.87 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Pneumatic Guided Cylinders - 1215381 - RS Components, Ltd.
Specs
Stroke 0.3937 inch (10 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.6299 inch (16 mm)
View Details