ASCO A Series Aluminum NFPA Interchangeable Cylinder Line T1 A

Description
The A Series is an aluminum NFPA Interchangeable cylinder line that is designed and built to excel in the most demanding applications. The A Series encompasses many value-added features such as an extra long graphite filled cast iron rod bushing and a standard oversized wear band that is located on the rear of the piston. Additionally, the A Series includes the well-proven "T" Seal piston seal configuration made from carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of the features that make the A Series the Superior NFPA Interchangeable air cylinder line.
Description
The A Series is an aluminum NFPA Interchangeable cylinder line that is designed and built to excel in the most demanding applications. The A Series encompasses many value-added features such as an extra long graphite filled cast iron rod bushing and a standard oversized wear band that is located on the rear of the piston. Additionally, the A Series includes the well-proven "T" Seal piston seal configuration made from carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of the features that make the A Series the Superior NFPA Interchangeable air cylinder line.

Suppliers

Company
Product
Description
Supplier Links
A Series Aluminum NFPA Interchangeable Cylinder Line - T1 A - ASCO
Florham Park, NJ, USA
A Series Aluminum NFPA Interchangeable Cylinder Line
T1 A
A Series Aluminum NFPA Interchangeable Cylinder Line T1 A
The A Series is an aluminum NFPA Interchangeable cylinder line that is designed and built to excel in the most demanding applications. The A Series encompasses many value-added features such as an extra long graphite filled cast iron rod bushing and a standard oversized wear band that is located on the rear of the piston. Additionally, the A Series includes the well-proven "T" Seal piston seal configuration made from carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of the features that make the A Series the Superior NFPA Interchangeable air cylinder line.

The A Series is an aluminum NFPA Interchangeable cylinder line that is designed and built to excel in the most demanding applications. The A Series encompasses many value-added features such as an extra long graphite filled cast iron rod bushing and a standard oversized wear band that is located on the rear of the piston. Additionally, the A Series includes the well-proven "T" Seal piston seal configuration made from carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of the features that make the A Series the Superior NFPA Interchangeable air cylinder line.

Supplier's Site
Large Bore A Series NFPA Interchangeable Cylinder Line - T1 A - ASCO
Florham Park, NJ, USA
Large Bore A Series NFPA Interchangeable Cylinder Line
T1 A
Large Bore A Series NFPA Interchangeable Cylinder Line T1 A
Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support. The material offers an excellent bearing surface with hard chrome plated piston rod. A graphite filled cast iron rod bushing is standard on 8" bore. The carboxilated nitrile with Teflon compound is used in the rod seal. The lip seal design insures proper sealing and long life for no lube added service. Rod wiper construction is a highly durable polyurethane. The bushing retainer allows cartridge removal without disassembly. Tie rods are 100,000 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement. Piston seals are carboxilated nitrile with Teflon compound for no lube added service. The extra wide wear bard is provided to support maximum loading. The solid aluminum alloy piston is strong and lightweight. A nylon insert nut is used to attach the piston to the rod. (Nut is not standard on 8" bore). The floating cushion design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.
  • Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway.
  • The longer bronze rod bushing provides a maximum load bearing support. The material offers an excellent bearing surface with hard chrome plated piston rod. A graphite filled cast iron rod bushing is standard on 8" bore.
  • The carboxilated nitrile with Teflon compound is used in the rod seal. The lip seal design insures proper sealing and long life for no lube added service.
  • Rod wiper construction is a highly durable polyurethane.
  • The bushing retainer allows cartridge removal without disassembly.
  • Tie rods are 100,000 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement.
  • Piston seals are carboxilated nitrile with Teflon compound for no lube added service.
  • The extra wide wear bard is provided to support maximum loading. The solid aluminum alloy piston is strong and lightweight. A nylon insert nut is used to attach the piston to the rod. (Nut is not standard on 8" bore).
  • The floating cushion design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.
Supplier's Site

Technical Specifications

  ASCO ASCO
Product Category Air Cylinders Air Cylinders
Product Number T1 A T1 A
Product Name A Series Aluminum NFPA Interchangeable Cylinder Line Large Bore A Series NFPA Interchangeable Cylinder Line
Stroke 0.0 to 99 inch (0.0 to 2515 mm) 0.0 to 99 inch (0.0 to 2515 mm)
Operating Pressure 250 psi (176 m H2O) 250 psi (176 m H2O)
Bore Size 1.5 to 6 inch (38.1 to 152 mm) 8 to 14 inch (203 to 356 mm)
Shaft Diameter 0.6250 to 1.75 inch (15.87 to 44.45 mm) 1.38 to 2.5 inch (34.92 to 63.5 mm)
Operating Temperature -10 to 165 F (-23.33 to 73.89 C) -10 to 165 F (-23.33 to 73.89 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - ARTEC® Stopper Rod Air Cylinders - SERIES ST - STOPPER CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.5906 to 1.18 inch (15 to 30 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.7874 to 3.15 inch (20 to 80 mm)
View Details
1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Hollow Rod Cylinders - 60410 - Jergens, Inc.
Specs
Stroke 0.3100 inch (7.87 mm)
Rated Load/Force 9850 lbs (4467 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Compact air cylinder - ADN-3/4
Specs
Stroke 0.7500 inch (19.05 mm)
Rated Load/Force 42.26 lbs (19.17 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details