ASCO S Series Stainles Steel NFPA Interchangeable Cylinder Line E4 S

Description
The S Series is a stainless steel NFPA Interchangeable pneumatic cylinder line. It is designed and built to perform in the toughest "wash down" applications. The stainless steel construction provides outstanding corrosion resistance while including a multitude of favorable design features. The S Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes an extra long rod bushing and a standard oversized wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a few of the features that make the S Series the Superior Stainless Steel NFPA Interchangeable air cylinder line.
Description
The S Series is a stainless steel NFPA Interchangeable pneumatic cylinder line. It is designed and built to perform in the toughest "wash down" applications. The stainless steel construction provides outstanding corrosion resistance while including a multitude of favorable design features. The S Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes an extra long rod bushing and a standard oversized wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a few of the features that make the S Series the Superior Stainless Steel NFPA Interchangeable air cylinder line.

Suppliers

Company
Product
Description
Supplier Links
S Series Stainles Steel NFPA Interchangeable Cylinder Line - E4 S - ASCO
Florham Park, NJ, USA
S Series Stainles Steel NFPA Interchangeable Cylinder Line
E4 S
S Series Stainles Steel NFPA Interchangeable Cylinder Line E4 S
The S Series is a stainless steel NFPA Interchangeable pneumatic cylinder line. It is designed and built to perform in the toughest "wash down" applications. The stainless steel construction provides outstanding corrosion resistance while including a multitude of favorable design features. The S Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes an extra long rod bushing and a standard oversized wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a few of the features that make the S Series the Superior Stainless Steel NFPA Interchangeable air cylinder line.

The S Series is a stainless steel NFPA Interchangeable pneumatic cylinder line. It is designed and built to perform in the toughest "wash down" applications. The stainless steel construction provides outstanding corrosion resistance while including a multitude of favorable design features. The S Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes an extra long rod bushing and a standard oversized wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a few of the features that make the S Series the Superior Stainless Steel NFPA Interchangeable air cylinder line.

Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number E4 S
Product Name S Series Stainles Steel NFPA Interchangeable Cylinder Line
Stroke 0.0 to 99 inch (0.0 to 2515 mm)
Operating Pressure 150 psi (106 m H2O)
Bore Size 8 inch (203 mm)
Shaft Diameter 1.38 to 1.75 inch (34.92 to 44.45 mm)
Operating Temperature -10 to 165 F (-23.33 to 73.89 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - ARTEC® Stainless Steel ISO & Round Rod Air Cylinders - SERIES X - ISO 21287 STAINLESS STEEL COMPACT ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.3937 to 1.97 inch (10 to 50 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.7874 to 7.87 inch (20 to 200 mm)
View Details
Compact air cylinder - ADN-1
Specs
Stroke 0.2500 inch (6.35 mm)
Rated Load/Force 66.32 lbs (30.08 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Pneumatic Piston Rod Cylinders - 1366615 - RS Components, Ltd.
Specs
Stroke 1.38 inch (35 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.6299 inch (16 mm)
View Details