ASCO Tiny Titan Series F1Q

Description
The quad ring rod seal and teflon wiper design provides proper sealing and long life. Tube end seals are compression type and reusable. The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and excellent abrasion resistance. Dovetail groove in the tube accommodates patented Numatics "World" switch. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway.
Description
The quad ring rod seal and teflon wiper design provides proper sealing and long life. Tube end seals are compression type and reusable. The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and excellent abrasion resistance. Dovetail groove in the tube accommodates patented Numatics "World" switch. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway.

Suppliers

Company
Product
Description
Supplier Links
Tiny Titan Series - F1Q - ASCO
Florham Park, NJ, USA
Tiny Titan Series
F1Q
Tiny Titan Series F1Q
The quad ring rod seal and teflon wiper design provides proper sealing and long life. Tube end seals are compression type and reusable. The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and excellent abrasion resistance. Dovetail groove in the tube accommodates patented Numatics "World" switch. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway.
  • The quad ring rod seal and teflon wiper design provides proper sealing and long life.
  • Tube end seals are compression type and reusable.
  • The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and excellent abrasion resistance.
  • Dovetail groove in the tube accommodates patented Numatics "World" switch.
  • Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway.
Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number F1Q
Product Name Tiny Titan Series
Stroke 0.6250 to 10 inch (15.87 to 254 mm)
Rated Load/Force 149 lbs (67.57 kg)
Operating Pressure 150 psi (106 m H2O)
Bore Size 0.7500 to 1.12 inch (19.05 to 28.57 mm)
Shaft Diameter 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Rod Cylinders - 60402 - Jergens, Inc.
Specs
Stroke 0.3100 inch (7.87 mm)
Rated Load/Force 9850 lbs (4467 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Compact air cylinder - ADN-63-30-I-PPS-A - Festo Corporation
Specs
Stroke 1.18 inch (30 mm)
Rated Load/Force 420 lbs (191 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
View Details
GRC Guide Rod Cylinders -  - Compact Automation
Compact Automation
Specs
Stroke 2 to 8 inch (50.8 to 203 mm)
Bore Size 0.5000 to 2.5 inch (12.7 to 63.5 mm)
Operating Temperature -20 to 180 F (-28.89 to 82.22 C)
View Details
Pneumatic Linear Units -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 11.81 inch (300 mm)
Rated Load/Force 135 lbs (61.17 kg)
Shaft Diameter 1.57 inch (40 mm)
View Details