ASCO M Series Round Line, Non-Repairable Cylinder Line 2000

Description
The M Series is a stainless steel body air cylinder line that is the perfect solution for tight design budgets. This cylinder is reliable and is designed and built to maximize performance. It will exceed all of your light-duty cylinder application requirements. The M Series comes standard with a multitude of value-added features such as stainless steel piston rods, roll-formed threads at both ends of the piston rod, and pre-lubed for non-lube added service. Furthermore, Numatics Actuator Group has the design capabilities to customize a product for your specific application. These are just a sample of things tthat make the M Series the Superior Interchangeable round body air cylinder line.
Description
The M Series is a stainless steel body air cylinder line that is the perfect solution for tight design budgets. This cylinder is reliable and is designed and built to maximize performance. It will exceed all of your light-duty cylinder application requirements. The M Series comes standard with a multitude of value-added features such as stainless steel piston rods, roll-formed threads at both ends of the piston rod, and pre-lubed for non-lube added service. Furthermore, Numatics Actuator Group has the design capabilities to customize a product for your specific application. These are just a sample of things tthat make the M Series the Superior Interchangeable round body air cylinder line.

Suppliers

Company
Product
Description
Supplier Links
M Series Round Line, Non-Repairable Cylinder Line - 2000 - ASCO
Florham Park, NJ, USA
M Series Round Line, Non-Repairable Cylinder Line
2000
M Series Round Line, Non-Repairable Cylinder Line 2000
The M Series is a stainless steel body air cylinder line that is the perfect solution for tight design budgets. This cylinder is reliable and is designed and built to maximize performance. It will exceed all of your light-duty cylinder application requirements. The M Series comes standard with a multitude of value-added features such as stainless steel piston rods, roll-formed threads at both ends of the piston rod, and pre-lubed for non-lube added service. Furthermore, Numatics Actuator Group has the design capabilities to customize a product for your specific application. These are just a sample of things tthat make the M Series the Superior Interchangeable round body air cylinder line.

The M Series is a stainless steel body air cylinder line that is the perfect solution for tight design budgets. This cylinder is reliable and is designed and built to maximize performance. It will exceed all of your light-duty cylinder application requirements. The M Series comes standard with a multitude of value-added features such as stainless steel piston rods, roll-formed threads at both ends of the piston rod, and pre-lubed for non-lube added service. Furthermore, Numatics Actuator Group has the design capabilities to customize a product for your specific application. These are just a sample of things tthat make the M Series the Superior Interchangeable round body air cylinder line.

Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number 2000
Product Name M Series Round Line, Non-Repairable Cylinder Line
Stroke 0.0 to 32 inch (0.0 to 813 mm)
Operating Pressure 250 psi (176 m H2O)
Bore Size 2 inch (50.8 mm)
Shaft Diameter 0.5000 inch (12.7 mm)
Operating Temperature -10 to 165 F (-23.33 to 73.89 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - ARTEC® ISO & UNITOP Rod Air Cylinders - SERIES A - UNITOP COMPACT ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.1969 to 15.75 inch (5 to 400 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.4724 to 3.94 inch (12 to 100 mm)
View Details
Compact air cylinder - ADN-2 1/2
Specs
Stroke 3 inch (76.2 mm)
Rated Load/Force 420 lbs (191 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Pneumatic Piston Rod Cylinders - 1214745 - RS Components, Ltd.
Specs
Stroke 3.94 inch (100 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.7874 inch (20 mm)
View Details