ASCO ASP Series Steel Body NFPA Cylinder Line P2 ASP

Description
The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes the extra long graphite filled cast iron rod bushing and a standard oversize wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of things that make the ASP Series the Superior Steel Body air cylinder line.
Description
The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes the extra long graphite filled cast iron rod bushing and a standard oversize wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of things that make the ASP Series the Superior Steel Body air cylinder line.

Suppliers

Company
Product
Description
Supplier Links
ASP Series Steel Body NFPA Cylinder Line - P2 ASP - ASCO
Florham Park, NJ, USA
ASP Series Steel Body NFPA Cylinder Line
P2 ASP
ASP Series Steel Body NFPA Cylinder Line P2 ASP
The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes the extra long graphite filled cast iron rod bushing and a standard oversize wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of things that make the ASP Series the Superior Steel Body air cylinder line.

The In Force Cylinder Line is a heavy-duty , steel body cylinder line that is designed and built to exceed all your strenuous application requirements. The ASP Series is an NFPA Steel Body pneumatic cylinder line. The ASP Series encompasses many of the same proven design features as our original NFPA Interchangeable cylinder, the A Series. This includes the extra long graphite filled cast iron rod bushing and a standard oversize wear band (located on the rear of the piston). Additionally, we have also included the proven "T" Seal piston seal configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of things that make the ASP Series the Superior Steel Body air cylinder line.

Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number P2 ASP
Product Name ASP Series Steel Body NFPA Cylinder Line
Stroke 0.0 to 99 inch (0.0 to 2515 mm)
Operating Pressure 250 psi (176 m H2O)
Bore Size 1.5 to 14 inch (38.1 to 356 mm)
Shaft Diameter 0.6250 to 3.5 inch (15.87 to 88.9 mm)
Operating Temperature -10 to 165 F (-23.33 to 73.89 C)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Cylinders - 62722 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 19880 lbs (9016 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Compact air cylinder - ADN-20-40-I-PPS-A - Festo Corporation
Specs
Stroke 1.57 inch (40 mm)
Rated Load/Force 42.26 lbs (19.17 kg)
Operating Pressure 21.76 to 145 psi (15.31 to 102 m H2O)
View Details
GC 4000 Series Guided Air Cylinders -  - Compact Automation
Specs
Stroke 0.3937 to 5.91 inch (10 to 150 mm)
Bore Size 0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration Simple
View Details
Mountable Pneumatic Round Cylinders -  - Bansbach Easylift®
Specs
Stroke 7.87 inch (200 mm)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter 0.9843 inch (25 mm)
View Details