ASCO E Series Economic Tie-Rod Cylinder Line F2E

Description
The file hard (60RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The cast iron rod bushing provides maximum load bearing support. This graphite filled material offers the best bearing surface with hard chrome plated piston rod. Rod seal and wiper are made from a highly durable material for long-lasting service. High strength steel piston rod has a ground, polished and hard chrome plated surface providing maximum life of bushing and seals. The bushing retainer allows cartridge removal without disassembly. Tie rods are 100,00 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement. The piston seals are a BUNA N compound that provides smoother breakaway. The extra wide wear band is provided to support maximum loading. The solid aluminum alloy piston is strong and lightweight. The tube seals are compression type and reusable. The floating cushion seal design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.
Description
The file hard (60RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The cast iron rod bushing provides maximum load bearing support. This graphite filled material offers the best bearing surface with hard chrome plated piston rod. Rod seal and wiper are made from a highly durable material for long-lasting service. High strength steel piston rod has a ground, polished and hard chrome plated surface providing maximum life of bushing and seals. The bushing retainer allows cartridge removal without disassembly. Tie rods are 100,00 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement. The piston seals are a BUNA N compound that provides smoother breakaway. The extra wide wear band is provided to support maximum loading. The solid aluminum alloy piston is strong and lightweight. The tube seals are compression type and reusable. The floating cushion seal design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.

Suppliers

Company
Product
Description
Supplier Links
E Series Economic Tie-Rod Cylinder Line - F2E - ASCO
Florham Park, NJ, USA
E Series Economic Tie-Rod Cylinder Line
F2E
E Series Economic Tie-Rod Cylinder Line F2E
The file hard (60RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The cast iron rod bushing provides maximum load bearing support. This graphite filled material offers the best bearing surface with hard chrome plated piston rod. Rod seal and wiper are made from a highly durable material for long-lasting service. High strength steel piston rod has a ground, polished and hard chrome plated surface providing maximum life of bushing and seals. The bushing retainer allows cartridge removal without disassembly. Tie rods are 100,00 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement. The piston seals are a BUNA N compound that provides smoother breakaway. The extra wide wear band is provided to support maximum loading. The solid aluminum alloy piston is strong and lightweight. The tube seals are compression type and reusable. The floating cushion seal design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.
  • The file hard (60RC) high strength aluminum alloy tube provides a smooth corrosion free sealing surface and excellent abrasion resistance.
  • Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway.
  • The cast iron rod bushing provides maximum load bearing support. This graphite filled material offers the best bearing surface with hard chrome plated piston rod.
  • Rod seal and wiper are made from a highly durable material for long-lasting service.
  • High strength steel piston rod has a ground, polished and hard chrome plated surface providing maximum life of bushing and seals.
  • The bushing retainer allows cartridge removal without disassembly.
  • Tie rods are 100,00 psi minimum yield steel for maximum holding power. Tie rod threads are rolled for strength and engagement.
  • The piston seals are a BUNA N compound that provides smoother breakaway.
  • The extra wide wear band is provided to support maximum loading.
  • The solid aluminum alloy piston is strong and lightweight.
  • The tube seals are compression type and reusable.
  • The floating cushion seal design gives the fastest stroke reversal possible by providing instantaneous full flow to piston. Each cushion has a flush, retained adjustment needle.
Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number F2E
Product Name E Series Economic Tie-Rod Cylinder Line
Stroke 0.0 to 99 inch (0.0 to 2515 mm)
Operating Pressure 250 psi (176 m H2O)
Bore Size 1.25 to 8 inch (31.75 to 203 mm)
Shaft Diameter 0.3750 to 1.5 inch (9.52 to 38.1 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - ARTEC® Stainless Steel ISO & Round Rod Air Cylinders - SERIES X - ISO 21287 STAINLESS STEEL COMPACT ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.3937 to 1.97 inch (10 to 50 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.7874 to 7.87 inch (20 to 200 mm)
View Details
Compact air cylinder - ADN-100-50-I-PPS-A - Festo Corporation
Specs
Stroke 1.97 inch (50 mm)
Rated Load/Force 1059 lbs (480 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Pneumatic Guided Cylinders - 1215412 - RS Components, Ltd.
Specs
Stroke 0.9843 inch (25 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.9843 inch (25 mm)
View Details