ASCO Tiny Titan Series S9O

Description
The quad ring rod seal and teflon wiper design provides proper sealing and long life. Tube end seals are compression type and reusable. The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and excellent abrasion resistance. Dovetail groove in the tube accommodates patented Numatics "World" switch. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway.
Description
The quad ring rod seal and teflon wiper design provides proper sealing and long life. Tube end seals are compression type and reusable. The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and excellent abrasion resistance. Dovetail groove in the tube accommodates patented Numatics "World" switch. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway.

Suppliers

Company
Product
Description
Supplier Links
Tiny Titan Series - S9O - ASCO
Florham Park, NJ, USA
Tiny Titan Series
S9O
Tiny Titan Series S9O
The quad ring rod seal and teflon wiper design provides proper sealing and long life. Tube end seals are compression type and reusable. The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and excellent abrasion resistance. Dovetail groove in the tube accommodates patented Numatics "World" switch. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway.
  • The quad ring rod seal and teflon wiper design provides proper sealing and long life.
  • Tube end seals are compression type and reusable.
  • The high strength profile design aluminum tube is hard coat anodized on the inner diameter. This provides a smooth corrosion free sealing surface and excellent abrasion resistance.
  • Dovetail groove in the tube accommodates patented Numatics "World" switch.
  • Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway.
Supplier's Site

Technical Specifications

  ASCO
Product Category Air Cylinders
Product Number S9O
Product Name Tiny Titan Series
Stroke 0.0 to 10 inch (0.0 to 254 mm)
Rated Load/Force 149 lbs (67.57 kg)
Operating Pressure 150 psi (106 m H2O)
Bore Size 0.7500 to 1.12 inch (19.05 to 28.57 mm)
Shaft Diameter 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Rod Cylinders - 60405 - Jergens, Inc.
Specs
Stroke 0.6400 inch (16.26 mm)
Rated Load/Force 25000 lbs (11338 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Compact air cylinder - ADN-1 5/8
Specs
Stroke 3 inch (76.2 mm)
Rated Load/Force 169 lbs (76.87 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
GC 3000 Series Guided Air Cylinders -  - Compact Automation
Specs
Stroke 0.3937 to 5.91 inch (10 to 150 mm)
Bore Size 0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration Simple
View Details
Mountable Pneumatic Round Cylinders -  - Bansbach Easylift®
Specs
Stroke 7.87 inch (200 mm)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter 0.9843 inch (25 mm)
View Details